ValueTronics International, Inc. RF Power Meter 8900D

Description
The 8900D is a used Peak RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 MHz to 18 GHz Direct display of RF pulses Use with the Agilent 84811A peak power sensor The Agilent 8900D has a high-resolution 3 and 1/2 digit digital display calibrated in watts. The direct reading display and range annunciator make the digital version a good choice for productions and field applications where unambiguous or frequent readings are required. The Agilent 8900D directly displays the peak power of RF pulses over a 100 MHz to 18 GHz frequency range. Measurements can be made on pulses with widths from 1 µs (100 ns in compare mode) to CW, and repetition rates from 100 Hz (0 Hz in compare mode) to 100 kHz.
Datasheet
Description
The 8900D is a used Peak RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 MHz to 18 GHz Direct display of RF pulses Use with the Agilent 84811A peak power sensor The Agilent 8900D has a high-resolution 3 and 1/2 digit digital display calibrated in watts. The direct reading display and range annunciator make the digital version a good choice for productions and field applications where unambiguous or frequent readings are required. The Agilent 8900D directly displays the peak power of RF pulses over a 100 MHz to 18 GHz frequency range. Measurements can be made on pulses with widths from 1 µs (100 ns in compare mode) to CW, and repetition rates from 100 Hz (0 Hz in compare mode) to 100 kHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 8900D - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
8900D
RF Power Meter 8900D
The 8900D is a used Peak RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 MHz to 18 GHz Direct display of RF pulses Use with the Agilent 84811A peak power sensor The Agilent 8900D has a high-resolution 3 and 1/2 digit digital display calibrated in watts. The direct reading display and range annunciator make the digital version a good choice for productions and field applications where unambiguous or frequent readings are required. The Agilent 8900D directly displays the peak power of RF pulses over a 100 MHz to 18 GHz frequency range. Measurements can be made on pulses with widths from 1 µs (100 ns in compare mode) to CW, and repetition rates from 100 Hz (0 Hz in compare mode) to 100 kHz.

The 8900D is a used Peak RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency Range: 100 MHz to 18 GHz
  • Direct display of RF pulses
  • Use with the Agilent 84811A peak power sensor

The Agilent 8900D has a high-resolution 3 and 1/2 digit digital display calibrated in watts. The direct reading display and range annunciator make the digital version a good choice for productions and field applications where unambiguous or frequent readings are required. The Agilent 8900D directly displays the peak power of RF pulses over a 100 MHz to 18 GHz frequency range.

Measurements can be made on pulses with widths from 1 µs (100 ns in compare mode) to CW, and repetition rates from 100 Hz (0 Hz in compare mode) to 100 kHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 8900D
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB559A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -55 to 20 dBm
Frequency Range 1.00E7 to 1.25E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - 4400 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details