ValueTronics International, Inc. Test Set 8748A

Description
The 8748A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: 50 ohm set Frequency range: 4 to 1300 MHz Directivity: > or = 40 dB Attenuator Range: 0 to 70 dB Max Input: +20 dBm APC-7 connectors The Agilent 8748A, S-Parameter Test Set, is a 50 ohm set with a frequency range of 4 to 1300 MHz.
Description
The 8748A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: 50 ohm set Frequency range: 4 to 1300 MHz Directivity: > or = 40 dB Attenuator Range: 0 to 70 dB Max Input: +20 dBm APC-7 connectors The Agilent 8748A, S-Parameter Test Set, is a 50 ohm set with a frequency range of 4 to 1300 MHz.

Suppliers

Company
Product
Description
Supplier Links
Test Set 8748A
The 8748A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: 50 ohm set Frequency range: 4 to 1300 MHz Directivity: > or = 40 dB Attenuator Range: 0 to 70 dB Max Input: +20 dBm APC-7 connectors The Agilent 8748A, S-Parameter Test Set, is a 50 ohm set with a frequency range of 4 to 1300 MHz.

The 8748A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • 50 ohm set
  • Frequency range: 4 to 1300 MHz
  • Directivity: > or = 40 dB
  • Attenuator Range: 0 to 70 dB
  • Max Input: +20 dBm
  • APC-7 connectors

The Agilent 8748A, S-Parameter Test Set, is a 50 ohm set with a frequency range of 4 to 1300 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8748A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products