ValueTronics International, Inc. Test Set 8743A

Description
The 8743A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 2.0 to 12.4 GHz Impedance: 50 ohms Connectors: Input, Type N (F) stainless steel; all others APC-7 Reflectometer and transmission characteristics can be selected by push-button on the Agilent 8743A. All measurements are made on the coupled ports of 20-dB couplers providing isolation from the RF source.
Description
The 8743A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 2.0 to 12.4 GHz Impedance: 50 ohms Connectors: Input, Type N (F) stainless steel; all others APC-7 Reflectometer and transmission characteristics can be selected by push-button on the Agilent 8743A. All measurements are made on the coupled ports of 20-dB couplers providing isolation from the RF source.

Suppliers

Company
Product
Description
Supplier Links
Test Set 8743A
The 8743A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 2.0 to 12.4 GHz Impedance: 50 ohms Connectors: Input, Type N (F) stainless steel; all others APC-7 Reflectometer and transmission characteristics can be selected by push-button on the Agilent 8743A. All measurements are made on the coupled ports of 20-dB couplers providing isolation from the RF source.

The 8743A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency Range: 2.0 to 12.4 GHz
  • Impedance: 50 ohms
  • Connectors: Input, Type N (F) stainless steel; all others APC-7

Reflectometer and transmission characteristics can be selected by push-button on the Agilent 8743A. All measurements are made on the coupled ports of 20-dB couplers providing isolation from the RF source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8743A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products