ValueTronics International, Inc. DC Power Supply 87421A

Description
The 87421A is a 25 W, 12 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Voltage/Current: +12V at 2.0 A, -12V at 200 mA Output Power: 25W Designed specifically for Keysight Agilent HP microwave system amplifiers Bias cable permits remote placement Compact size for easy system integration The Agilent HP 87421A Power Supply is a universal input, DC switching power supply designed to provide the bias voltages needed to operate Agilent microwave system amplifiers. These compact power supplies are ideal for integration into a system or for use on a bench top. The two-meter DC bias cable permits the amplifier to be remotely located, allowing it to be placed out of the way or where space is not critical. The Agilent HP 87421A Power Supply is a 25 watt, 12V DC power supply designed to power the Agilent HP 83006A, 83017A, 83018A, and 87415A microwave system amplifiers. A two-meter cable is included for direct connection to the amplifier. The Agilent HP 87421A Power Supply may also be used to provide bias voltages for the Agilent HP 83440C high speed light wave converter. Using the Agilent HP 83440-60009 light wave converter power supply adapter, the Agilent HP 87421A Power Supply becomes a compact, convenient power supply for use with the light wave converter.
Datasheet
Description
The 87421A is a 25 W, 12 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Voltage/Current: +12V at 2.0 A, -12V at 200 mA Output Power: 25W Designed specifically for Keysight Agilent HP microwave system amplifiers Bias cable permits remote placement Compact size for easy system integration The Agilent HP 87421A Power Supply is a universal input, DC switching power supply designed to provide the bias voltages needed to operate Agilent microwave system amplifiers. These compact power supplies are ideal for integration into a system or for use on a bench top. The two-meter DC bias cable permits the amplifier to be remotely located, allowing it to be placed out of the way or where space is not critical. The Agilent HP 87421A Power Supply is a 25 watt, 12V DC power supply designed to power the Agilent HP 83006A, 83017A, 83018A, and 87415A microwave system amplifiers. A two-meter cable is included for direct connection to the amplifier. The Agilent HP 87421A Power Supply may also be used to provide bias voltages for the Agilent HP 83440C high speed light wave converter. Using the Agilent HP 83440-60009 light wave converter power supply adapter, the Agilent HP 87421A Power Supply becomes a compact, convenient power supply for use with the light wave converter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 87421A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
87421A
DC Power Supply 87421A
The 87421A is a 25 W, 12 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: DC Output Voltage/Current: +12V at 2.0 A, -12V at 200 mA Output Power: 25W Designed specifically for Keysight Agilent HP microwave system amplifiers Bias cable permits remote placement Compact size for easy system integration The Agilent HP 87421A Power Supply is a universal input, DC switching power supply designed to provide the bias voltages needed to operate Agilent microwave system amplifiers. These compact power supplies are ideal for integration into a system or for use on a bench top. The two-meter DC bias cable permits the amplifier to be remotely located, allowing it to be placed out of the way or where space is not critical. The Agilent HP 87421A Power Supply is a 25 watt, 12V DC power supply designed to power the Agilent HP 83006A, 83017A, 83018A, and 87415A microwave system amplifiers. A two-meter cable is included for direct connection to the amplifier. The Agilent HP 87421A Power Supply may also be used to provide bias voltages for the Agilent HP 83440C high speed light wave converter. Using the Agilent HP 83440-60009 light wave converter power supply adapter, the Agilent HP 87421A Power Supply becomes a compact, convenient power supply for use with the light wave converter.

The 87421A is a 25 W, 12 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • DC Output Voltage/Current: +12V at 2.0 A, -12V at 200 mA
  • Output Power: 25W
  • Designed specifically for Keysight Agilent HP microwave system amplifiers
  • Bias cable permits remote placement
  • Compact size for easy system integration

The Agilent HP 87421A Power Supply is a universal input, DC switching power supply designed to provide the bias voltages needed to operate Agilent microwave system amplifiers. These compact power supplies are ideal for integration into a system or for use on a bench top. The two-meter DC bias cable permits the amplifier to be remotely located, allowing it to be placed out of the way or where space is not critical.

The Agilent HP 87421A Power Supply is a 25 watt, 12V DC power supply designed to power the Agilent HP 83006A, 83017A, 83018A, and 87415A microwave system amplifiers. A two-meter cable is included for direct connection to the amplifier. The Agilent HP 87421A Power Supply may also be used to provide bias voltages for the Agilent HP 83440C high speed light wave converter. Using the Agilent HP 83440-60009 light wave converter power supply adapter, the Agilent HP 87421A Power Supply becomes a compact, convenient power supply for use with the light wave converter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 87421A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

20W Slimline Single Phase  Single Output Power Supplies - PS-S2024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details