Triad Magnetics AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies AWSP100-24

Description
100 Watt Single Output Enclosed Switching Power Supply with PFC for General Purpose Applications
Request a Quote Datasheet
Description
100 Watt Single Output Enclosed Switching Power Supply with PFC for General Purpose Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies - AWSP100-24 - Triad Magnetics
Perris, California, United States
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies
AWSP100-24
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies AWSP100-24
100 Watt Single Output Enclosed Switching Power Supply with PFC for General Purpose Applications

100 Watt Single Output Enclosed Switching Power Supply with PFC for General Purpose Applications

Supplier's Site
AC DC Converters - 237-1305-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1305-ND
AC DC Converters 237-1305-ND
Enclosed AC DC Converters 1 Output 24V 4.2A 88 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 4.2A 88 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 100W, 4.2A, 24V; Power Supply Approvals Triad Magnetics - 79K5245 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 100W, 4.2A, 24V; Power Supply Approvals Triad Magnetics
79K5245
Ac-Dc Converter, Enclosed, 1 O/p, 100W, 4.2A, 24V; Power Supply Approvals Triad Magnetics 79K5245
AC-DC CONVERTER, ENCLOSED, 1 O/P, 100W, 4.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Frequency:63HzRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 100W, 4.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Frequency:63HzRoHS Compliant: Yes

Supplier's Site Datasheet
Power supply, switching, in:85-264VAC, out:24VDC, 4.2A, 100W, power factor corr - 70218044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply, switching, in:85-264VAC, out:24VDC, 4.2A, 100W, power factor corr
70218044
Power supply, switching, in:85-264VAC, out:24VDC, 4.2A, 100W, power factor corr 70218044
Power supply, switching, in:85-264VAC, out:24VDC, 4.2A, 100W, power factor corr

Power supply, switching, in:85-264VAC, out:24VDC, 4.2A, 100W, power factor corr

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AWSP100-24 237-1305-ND 79K5245 70218044
Product Name AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 100W, 4.2A, 24V; Power Supply Approvals Triad Magnetics Power supply, switching, in:85-264VAC, out:24VDC, 4.2A, 100W, power factor corr
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) -10 to 60 C (14 to 140 F)
Regulatory Compliance UL 60950 (UL File No: E204980)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1424-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2215-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2175-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2241-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers