ValueTronics International, Inc. Attenuator 87130A

Description
The 87130A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: Controls up to 248 switch and/or step attenuator sections Simple programming through GP-ITG and GP-VEE Switch position sensing SCPI compatible Drive Capacity: Internal Driver: 31 relays; one Agilent 84940A driver card is installed within the instrument External Drivers: 217 additional relays; up to 7 additional Keysight Agilent HP 84940A driver cards can be daisy-chained external to the Agilent 87130A. Each Agilent 84940A can drive 31 relays Voltage: +24 V ±3.0 VDC (Miswiring the +24 V wire will cause catastrophic driver board failure) The Agilent 87130A is a 3 1/2 inch, full-width System II attenuator/switch driver capable of driving up to 248 bistatic electromechanical switch or attenuator sections. The Agilent 87130A is controlled over GP-IB via Standard Commands for Programmable Instruments (SCPI) commands. It has been designed for use in both ATE switching systems and computer-controlled bench top applications. The Agilent 87130A has no front panel controls. Manual control is realized through an ITG driver and a computer controller. The Agilent 87130A can drive 31 switches via seven additional Agilent 84940A driver cards.
Description
The 87130A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: Controls up to 248 switch and/or step attenuator sections Simple programming through GP-ITG and GP-VEE Switch position sensing SCPI compatible Drive Capacity: Internal Driver: 31 relays; one Agilent 84940A driver card is installed within the instrument External Drivers: 217 additional relays; up to 7 additional Keysight Agilent HP 84940A driver cards can be daisy-chained external to the Agilent 87130A. Each Agilent 84940A can drive 31 relays Voltage: +24 V ±3.0 VDC (Miswiring the +24 V wire will cause catastrophic driver board failure) The Agilent 87130A is a 3 1/2 inch, full-width System II attenuator/switch driver capable of driving up to 248 bistatic electromechanical switch or attenuator sections. The Agilent 87130A is controlled over GP-IB via Standard Commands for Programmable Instruments (SCPI) commands. It has been designed for use in both ATE switching systems and computer-controlled bench top applications. The Agilent 87130A has no front panel controls. Manual control is realized through an ITG driver and a computer controller. The Agilent 87130A can drive 31 switches via seven additional Agilent 84940A driver cards.

Suppliers

Company
Product
Description
Supplier Links
Attenuator 87130A
The 87130A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. Additional Features: Controls up to 248 switch and/or step attenuator sections Simple programming through GP-ITG and GP-VEE Switch position sensing SCPI compatible Drive Capacity: Internal Driver: 31 relays; one Agilent 84940A driver card is installed within the instrument External Drivers: 217 additional relays; up to 7 additional Keysight Agilent HP 84940A driver cards can be daisy-chained external to the Agilent 87130A. Each Agilent 84940A can drive 31 relays Voltage: +24 V ±3.0 VDC (Miswiring the +24 V wire will cause catastrophic driver board failure) The Agilent 87130A is a 3 1/2 inch, full-width System II attenuator/switch driver capable of driving up to 248 bistatic electromechanical switch or attenuator sections. The Agilent 87130A is controlled over GP-IB via Standard Commands for Programmable Instruments (SCPI) commands. It has been designed for use in both ATE switching systems and computer-controlled bench top applications. The Agilent 87130A has no front panel controls. Manual control is realized through an ITG driver and a computer controller. The Agilent 87130A can drive 31 switches via seven additional Agilent 84940A driver cards.

The 87130A is an attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high.

Additional Features:

  • Controls up to 248 switch and/or step attenuator sections
  • Simple programming through GP-ITG and GP-VEE
  • Switch position sensing
  • SCPI compatible
  • Drive Capacity: Internal Driver: 31 relays; one Agilent 84940A driver card is installed within the instrument
  • External Drivers: 217 additional relays; up to 7 additional Keysight Agilent HP 84940A driver cards can be daisy-chained external to the Agilent 87130A. Each Agilent 84940A can drive 31 relays
  • Voltage: +24 V ±3.0 VDC (Miswiring the +24 V wire will cause catastrophic driver board failure)

The Agilent 87130A is a 3 1/2 inch, full-width System II attenuator/switch driver capable of driving up to 248 bistatic electromechanical switch or attenuator sections. The Agilent 87130A is controlled over GP-IB via Standard Commands for Programmable Instruments (SCPI) commands. It has been designed for use in both ATE switching systems and computer-controlled bench top applications. The Agilent 87130A has no front panel controls. Manual control is realized through an ITG driver and a computer controller. The Agilent 87130A can drive 31 switches via seven additional Agilent 84940A driver cards.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 87130A
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
RF Attenuators - 7123103P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Jitter Attenuators - SI5342A-D13755-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details