ValueTronics International, Inc. RF Generator 8673E

Description
The 8673E is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 18.0 GHz Output is +8 to -120 dBm Resolution is 0.1 dB, digitally displayed Time base accuracy is <5 parts in 10E-10 per day Single-sideband phase noise is >/= -60 dBc Pulse, amplitude and frequency modulation are all available All functions are controllable via an HP-IB interface The Agilent 8673E is a full-performance synthesizer designed to generate precise microwave signals over the 2.0 to 18.0 GHz range. The 8673E offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.
Datasheet
Description
The 8673E is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 18.0 GHz Output is +8 to -120 dBm Resolution is 0.1 dB, digitally displayed Time base accuracy is <5 parts in 10E-10 per day Single-sideband phase noise is >/= -60 dBc Pulse, amplitude and frequency modulation are all available All functions are controllable via an HP-IB interface The Agilent 8673E is a full-performance synthesizer designed to generate precise microwave signals over the 2.0 to 18.0 GHz range. The 8673E offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8673E
The 8673E is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.0 to 18.0 GHz Output is +8 to -120 dBm Resolution is 0.1 dB, digitally displayed Time base accuracy is <5 parts in 10E-10 per day Single-sideband phase noise is >/= -60 dBc Pulse, amplitude and frequency modulation are all available All functions are controllable via an HP-IB interface The Agilent 8673E is a full-performance synthesizer designed to generate precise microwave signals over the 2.0 to 18.0 GHz range. The 8673E offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.

The 8673E is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2.0 to 18.0 GHz
  • Output is +8 to -120 dBm
  • Resolution is 0.1 dB, digitally displayed
  • Time base accuracy is <5 parts in 10E-10 per day
  • Single-sideband phase noise is >/= -60 dBc
  • Pulse, amplitude and frequency modulation are all available
  • All functions are controllable via an HP-IB interface

The Agilent 8673E is a full-performance synthesizer designed to generate precise microwave signals over the 2.0 to 18.0 GHz range. The 8673E offers calibrated and leveled power, AM, FM, Pulse modulation, digital sweep, programmability, and frequency extension capability to 110 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8673E
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8088689 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details