ValueTronics International, Inc. RF Generator 8657B

Description
The 8657B is a 2.06 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Wide frequency coverage: 100 kHz to 2060 MHz <35 ms frequency switching speed AM and FM capabilities ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjust capabilities The low residual FM and excellent phase noise performance of the Agilent 8657B signal generators make it ideal for many in-channel and even out-of-channel receiver tests. The Agilent 8657B is a versatile signal generator offering a variety of features, such as extended frequency coverage up to 2060 MHz, pulse modulation, simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices. In addition, it offers a wide output range, +13 to -143.5 dBm with superior level accuracy of ±1.0 dB. Built to stringent quality standards, the Agilent 8657B will promote consistent, repeatable measurements every time.
Datasheet
Description
The 8657B is a 2.06 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Wide frequency coverage: 100 kHz to 2060 MHz <35 ms frequency switching speed AM and FM capabilities ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjust capabilities The low residual FM and excellent phase noise performance of the Agilent 8657B signal generators make it ideal for many in-channel and even out-of-channel receiver tests. The Agilent 8657B is a versatile signal generator offering a variety of features, such as extended frequency coverage up to 2060 MHz, pulse modulation, simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices. In addition, it offers a wide output range, +13 to -143.5 dBm with superior level accuracy of ±1.0 dB. Built to stringent quality standards, the Agilent 8657B will promote consistent, repeatable measurements every time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8657B
The 8657B is a 2.06 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Wide frequency coverage: 100 kHz to 2060 MHz <35 ms frequency switching speed AM and FM capabilities ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and phase adjust capabilities The low residual FM and excellent phase noise performance of the Agilent 8657B signal generators make it ideal for many in-channel and even out-of-channel receiver tests. The Agilent 8657B is a versatile signal generator offering a variety of features, such as extended frequency coverage up to 2060 MHz, pulse modulation, simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices. In addition, it offers a wide output range, +13 to -143.5 dBm with superior level accuracy of ±1.0 dB. Built to stringent quality standards, the Agilent 8657B will promote consistent, repeatable measurements every time.

The 8657B is a 2.06 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Wide frequency coverage: 100 kHz to 2060 MHz
  • <35 ms frequency switching speed
  • AM and FM capabilities
  • ±1 dB level accuracy (typically ±0.5 dB)
  • Amplitude offset and phase adjust capabilities

The low residual FM and excellent phase noise performance of the Agilent 8657B signal generators make it ideal for many in-channel and even out-of-channel receiver tests. The Agilent 8657B is a versatile signal generator offering a variety of features, such as extended frequency coverage up to 2060 MHz, pulse modulation, simultaneous and mixed modulation combinations of AM and FM, as well as a carrier phase adjust capability that allows you to characterize phase-sensitive devices. In addition, it offers a wide output range, +13 to -143.5 dBm with superior level accuracy of ±1.0 dB. Built to stringent quality standards, the Agilent 8657B will promote consistent, repeatable measurements every time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8657B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8088689 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details