ValueTronics International, Inc. RF Generator 8654B

Description
The 8654B is a 520 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 to 520 MHz Permits receiver sensitivity measurements down to 0.1 µV Output power range of +10 dBm to -130 dBm (0.7 V to 0.07 µV) into 50-ohms Fully calibrated FM The Agilent 8654B is a Solid-state signal generator covering the frequency range from 10 to 520 MHz (six ranges) with ±3% accuracy. An internal oscillator provides calibrated amplitude and frequency modulation at 400 and 1000 Hz. Calibrated modulation from an external source is also possible. A front-panel meter indicates output level, percent AM, or FM peak frequency deviation.
Description
The 8654B is a 520 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 to 520 MHz Permits receiver sensitivity measurements down to 0.1 µV Output power range of +10 dBm to -130 dBm (0.7 V to 0.07 µV) into 50-ohms Fully calibrated FM The Agilent 8654B is a Solid-state signal generator covering the frequency range from 10 to 520 MHz (six ranges) with ±3% accuracy. An internal oscillator provides calibrated amplitude and frequency modulation at 400 and 1000 Hz. Calibrated modulation from an external source is also possible. A front-panel meter indicates output level, percent AM, or FM peak frequency deviation.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8654B
The 8654B is a 520 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 to 520 MHz Permits receiver sensitivity measurements down to 0.1 µV Output power range of +10 dBm to -130 dBm (0.7 V to 0.07 µV) into 50-ohms Fully calibrated FM The Agilent 8654B is a Solid-state signal generator covering the frequency range from 10 to 520 MHz (six ranges) with ±3% accuracy. An internal oscillator provides calibrated amplitude and frequency modulation at 400 and 1000 Hz. Calibrated modulation from an external source is also possible. A front-panel meter indicates output level, percent AM, or FM peak frequency deviation.

The 8654B is a 520 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 to 520 MHz
  • Permits receiver sensitivity measurements down to 0.1 µV
  • Output power range of +10 dBm to -130 dBm (0.7 V to 0.07 µV) into 50-ohms
  • Fully calibrated FM

The Agilent 8654B is a Solid-state signal generator covering the frequency range from 10 to 520 MHz (six ranges) with ±3% accuracy. An internal oscillator provides calibrated amplitude and frequency modulation at 400 and 1000 Hz. Calibrated modulation from an external source is also possible. A front-panel meter indicates output level, percent AM, or FM peak frequency deviation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8654B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1759994 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details