ValueTronics International, Inc. RF Generator 8642M

Description
The 8642M is a 2.1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.1 GHz Resolution: 1Hz Display Accuracy: ±2 ppm (15° C TO 35° C) and ±10 PPM (0° to 50° C) Frequency Stability Stability vs Time: ±0.05 ppm/hour and ±2 ppm/90 days Stability vs Temperature: ±2ppm (15° C to 35° C) and ±10 ppm (0° C to 50° C) Stability vs Line Voltage: ±0.05 ppm for a 10% change in power source voltage Stability vs Output Level: ±0.01 ppm Spectral Purity Harmonics: <-25dBc from <+13dBm @ <1057.5 MHz and <+7dBm @ >1057.5 MHz Sub Harmonics: <-100dBc (to 132.1875MHz), -90dBc (132.1875MHz offset >10KHz from carrier Residual AM: <0.01% AMrms (0.3 to 3 KHz post-detection bandwidth) Residual FM: <4Hz (to 132.1875MHz), <2Hz (132.1875MHz to 1057.5MHz), and <5 Hz (above 1057.5MHz) in a 0.3 to 3KHz post-detection noise bandwidth SSB Phase Noise: -127dBc/Hz (to 132.1875MHz), -134dBc/Hz (132.1875MHz to 1057.5MHz) and -125dBc/Hz (above 1057.5MHz) measured in a 1Hz bandwidth, offset 20KHz from the carrier Noise Floor: <-135dBc/Hz (to 132.1875MHz), <-140dBc/Hz (to 1057.5MHz), and <-134dBc/Hz (to 2.0GHz) at 3MHz offset RF Output Specifications RF Output Level: Carrier level >+15dBm to -140dBm (all frequencies) and +18dbm down to -140dBm (<528.75MHz) Output Impedance: 50ω nominal Reverse Power Protection: 50 watts, 50 volts (to 1000MHz) and 25 watts, 50 volts (above 1000MHz) VSWR: <1.5:1 (to 1000MHz) and <2.5:1 (above 1000MHz) when terminated in a 50OHM resistive load RF Output Connector: Female Type N coaxial connector Output Level Resolution: 0.1dB Output Leveling Flatness: ±1.5dB (to 500MHz), ±2.0dB (500MHz to 1000MHz), and ±2.5dB (above 1000MHz) Attenuator Accuracy: ±2.0dB Absolute Level Accuracy: ≤±0.1dB (-127 to +15dBm) and ≤3.5dB (<-127 to >+15dBm The Agilent 8642M Signal Generator has a frequency range of from 100KHz to 2GHz and frequency resolution of 1Hz at all frequencies. The output is leveled and calibrated from +15dBm to -140dBm at all frequencies. Amplitude Modulation, Frequency Modulation, and Pulse Modulation modes are selectable. Frequency, modulation modes, output level, and most other functions can be remotely programmed via the interface.
Description
The 8642M is a 2.1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.1 GHz Resolution: 1Hz Display Accuracy: ±2 ppm (15° C TO 35° C) and ±10 PPM (0° to 50° C) Frequency Stability Stability vs Time: ±0.05 ppm/hour and ±2 ppm/90 days Stability vs Temperature: ±2ppm (15° C to 35° C) and ±10 ppm (0° C to 50° C) Stability vs Line Voltage: ±0.05 ppm for a 10% change in power source voltage Stability vs Output Level: ±0.01 ppm Spectral Purity Harmonics: <-25dBc from <+13dBm @ <1057.5 MHz and <+7dBm @ >1057.5 MHz Sub Harmonics: <-100dBc (to 132.1875MHz), -90dBc (132.1875MHz offset >10KHz from carrier Residual AM: <0.01% AMrms (0.3 to 3 KHz post-detection bandwidth) Residual FM: <4Hz (to 132.1875MHz), <2Hz (132.1875MHz to 1057.5MHz), and <5 Hz (above 1057.5MHz) in a 0.3 to 3KHz post-detection noise bandwidth SSB Phase Noise: -127dBc/Hz (to 132.1875MHz), -134dBc/Hz (132.1875MHz to 1057.5MHz) and -125dBc/Hz (above 1057.5MHz) measured in a 1Hz bandwidth, offset 20KHz from the carrier Noise Floor: <-135dBc/Hz (to 132.1875MHz), <-140dBc/Hz (to 1057.5MHz), and <-134dBc/Hz (to 2.0GHz) at 3MHz offset RF Output Specifications RF Output Level: Carrier level >+15dBm to -140dBm (all frequencies) and +18dbm down to -140dBm (<528.75MHz) Output Impedance: 50ω nominal Reverse Power Protection: 50 watts, 50 volts (to 1000MHz) and 25 watts, 50 volts (above 1000MHz) VSWR: <1.5:1 (to 1000MHz) and <2.5:1 (above 1000MHz) when terminated in a 50OHM resistive load RF Output Connector: Female Type N coaxial connector Output Level Resolution: 0.1dB Output Leveling Flatness: ±1.5dB (to 500MHz), ±2.0dB (500MHz to 1000MHz), and ±2.5dB (above 1000MHz) Attenuator Accuracy: ±2.0dB Absolute Level Accuracy: ≤±0.1dB (-127 to +15dBm) and ≤3.5dB (<-127 to >+15dBm The Agilent 8642M Signal Generator has a frequency range of from 100KHz to 2GHz and frequency resolution of 1Hz at all frequencies. The output is leveled and calibrated from +15dBm to -140dBm at all frequencies. Amplitude Modulation, Frequency Modulation, and Pulse Modulation modes are selectable. Frequency, modulation modes, output level, and most other functions can be remotely programmed via the interface.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8642M
The 8642M is a 2.1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.1 GHz Resolution: 1Hz Display Accuracy: ±2 ppm (15° C TO 35° C) and ±10 PPM (0° to 50° C) Frequency Stability Stability vs Time: ±0.05 ppm/hour and ±2 ppm/90 days Stability vs Temperature: ±2ppm (15° C to 35° C) and ±10 ppm (0° C to 50° C) Stability vs Line Voltage: ±0.05 ppm for a 10% change in power source voltage Stability vs Output Level: ±0.01 ppm Spectral Purity Harmonics: <-25dBc from <+13dBm @ <1057.5 MHz and <+7dBm @ >1057.5 MHz Sub Harmonics: <-100dBc (to 132.1875MHz), -90dBc (132.1875MHz offset >10KHz from carrier Residual AM: <0.01% AMrms (0.3 to 3 KHz post-detection bandwidth) Residual FM: <4Hz (to 132.1875MHz), <2Hz (132.1875MHz to 1057.5MHz), and <5 Hz (above 1057.5MHz) in a 0.3 to 3KHz post-detection noise bandwidth SSB Phase Noise: -127dBc/Hz (to 132.1875MHz), -134dBc/Hz (132.1875MHz to 1057.5MHz) and -125dBc/Hz (above 1057.5MHz) measured in a 1Hz bandwidth, offset 20KHz from the carrier Noise Floor: <-135dBc/Hz (to 132.1875MHz), <-140dBc/Hz (to 1057.5MHz), and <-134dBc/Hz (to 2.0GHz) at 3MHz offset RF Output Specifications RF Output Level: Carrier level >+15dBm to -140dBm (all frequencies) and +18dbm down to -140dBm (<528.75MHz) Output Impedance: 50ω nominal Reverse Power Protection: 50 watts, 50 volts (to 1000MHz) and 25 watts, 50 volts (above 1000MHz) VSWR: <1.5:1 (to 1000MHz) and <2.5:1 (above 1000MHz) when terminated in a 50OHM resistive load RF Output Connector: Female Type N coaxial connector Output Level Resolution: 0.1dB Output Leveling Flatness: ±1.5dB (to 500MHz), ±2.0dB (500MHz to 1000MHz), and ±2.5dB (above 1000MHz) Attenuator Accuracy: ±2.0dB Absolute Level Accuracy: ≤±0.1dB (-127 to +15dBm) and ≤3.5dB (<-127 to >+15dBm The Agilent 8642M Signal Generator has a frequency range of from 100KHz to 2GHz and frequency resolution of 1Hz at all frequencies. The output is leveled and calibrated from +15dBm to -140dBm at all frequencies. Amplitude Modulation, Frequency Modulation, and Pulse Modulation modes are selectable. Frequency, modulation modes, output level, and most other functions can be remotely programmed via the interface.

The 8642M is a 2.1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz to 2.1 GHz
  • Resolution: 1Hz
  • Display Accuracy: ±2 ppm (15° C TO 35° C) and ±10 PPM (0° to 50° C)

Frequency Stability

  • Stability vs Time: ±0.05 ppm/hour and ±2 ppm/90 days
  • Stability vs Temperature: ±2ppm (15° C to 35° C) and ±10 ppm (0° C to 50° C)
  • Stability vs Line Voltage: ±0.05 ppm for a 10% change in power source voltage
  • Stability vs Output Level: ±0.01 ppm

Spectral Purity

  • Harmonics: <-25dBc from <+13dBm @ <1057.5 MHz and <+7dBm @ >1057.5 MHz
  • Sub Harmonics: <-100dBc (to 132.1875MHz), -90dBc (132.1875MHz offset >10KHz from carrier
  • Residual AM: <0.01% AMrms (0.3 to 3 KHz post-detection bandwidth)
  • Residual FM: <4Hz (to 132.1875MHz), <2Hz (132.1875MHz to 1057.5MHz), and <5 Hz (above 1057.5MHz) in a 0.3 to 3KHz post-detection noise bandwidth
  • SSB Phase Noise: -127dBc/Hz (to 132.1875MHz), -134dBc/Hz (132.1875MHz to 1057.5MHz) and -125dBc/Hz (above 1057.5MHz) measured in a 1Hz bandwidth, offset 20KHz from the carrier
  • Noise Floor: <-135dBc/Hz (to 132.1875MHz), <-140dBc/Hz (to 1057.5MHz), and <-134dBc/Hz (to 2.0GHz) at 3MHz offset

RF Output Specifications

  • RF Output Level: Carrier level >+15dBm to -140dBm (all frequencies) and +18dbm down to -140dBm (<528.75MHz)
  • Output Impedance: 50Ω nominal
  • Reverse Power Protection: 50 watts, 50 volts (to 1000MHz) and 25 watts, 50 volts (above 1000MHz)
  • VSWR: <1.5:1 (to 1000MHz) and <2.5:1 (above 1000MHz) when terminated in a 50OHM resistive load
  • RF Output Connector: Female Type N coaxial connector
  • Output Level Resolution: 0.1dB
  • Output Leveling Flatness: ±1.5dB (to 500MHz), ±2.0dB (500MHz to 1000MHz), and ±2.5dB (above 1000MHz)
  • Attenuator Accuracy: ±2.0dB
  • Absolute Level Accuracy: ≤±0.1dB (-127 to +15dBm) and ≤3.5dB (<-127 to >+15dBm

The Agilent 8642M Signal Generator has a frequency range of from 100KHz to 2GHz and frequency resolution of 1Hz at all frequencies. The output is leveled and calibrated from +15dBm to -140dBm at all frequencies. Amplitude Modulation, Frequency Modulation, and Pulse Modulation modes are selectable. Frequency, modulation modes, output level, and most other functions can be remotely programmed via the interface.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8642M
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG7102A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details