ValueTronics International, Inc. RF Generator 8616A

Description
The 8616A is a 4.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Provides stable, accurate signals from 1.8 to 4.5 GHz with selectable functions including CW, leveled output, square-wave modulation, and external AM, FM, and pulse modulation. For requiring applications, modulation can be accomplished simultaneously with or without leveling. Both frequency and attenuation are set on direct-reading digital dials offering simple setup and operator convenience. RF output power of +10 dBm to -127 dBm into a 50-ohm load is available plus a second uncalibrated output (approx. -3 dBm) is provided on front-panel.
Datasheet
Description
The 8616A is a 4.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Provides stable, accurate signals from 1.8 to 4.5 GHz with selectable functions including CW, leveled output, square-wave modulation, and external AM, FM, and pulse modulation. For requiring applications, modulation can be accomplished simultaneously with or without leveling. Both frequency and attenuation are set on direct-reading digital dials offering simple setup and operator convenience. RF output power of +10 dBm to -127 dBm into a 50-ohm load is available plus a second uncalibrated output (approx. -3 dBm) is provided on front-panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8616A
The 8616A is a 4.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Provides stable, accurate signals from 1.8 to 4.5 GHz with selectable functions including CW, leveled output, square-wave modulation, and external AM, FM, and pulse modulation. For requiring applications, modulation can be accomplished simultaneously with or without leveling. Both frequency and attenuation are set on direct-reading digital dials offering simple setup and operator convenience. RF output power of +10 dBm to -127 dBm into a 50-ohm load is available plus a second uncalibrated output (approx. -3 dBm) is provided on front-panel.

The 8616A is a 4.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Provides stable, accurate signals from 1.8 to 4.5 GHz with selectable functions including CW, leveled output, square-wave modulation, and external AM, FM, and pulse modulation.
  • For requiring applications, modulation can be accomplished simultaneously with or without leveling. Both frequency and attenuation are set on direct-reading digital dials offering simple setup and operator convenience.
  • RF output power of +10 dBm to -127 dBm into a 50-ohm load is available plus a second uncalibrated output (approx. -3 dBm) is provided on front-panel.
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8616A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1979833 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details