ValueTronics International, Inc. RF Generator 8601A

Description
The 8601A is a 110 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 100 kHz to 110 MHz Output: +20 dBm to -110 dBm Internal 1 kHz modulation for AM or FM Sweeps from 100 kHz to 11 MHz or 1 MHz to 110 MHz The Agilent 8601A Signal Generator/Sweeper has a frequency of 100 kHz to 110 MHz and an output of +20 dBm to -110 dBm. It also comes with an internal 1 kHz modulation for AM or FM. Sweeps are from 100 kHz to 11 MHz or 1 MHz to 110 MHz which makes this generator perfect for evaluating filters, crystals, attenuator, antennas and other loads. Aligns FM & AM receivers and supplies ramp output which, when used with an oscilloscope, can check frequency response & VSWR.
Datasheet
Description
The 8601A is a 110 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 100 kHz to 110 MHz Output: +20 dBm to -110 dBm Internal 1 kHz modulation for AM or FM Sweeps from 100 kHz to 11 MHz or 1 MHz to 110 MHz The Agilent 8601A Signal Generator/Sweeper has a frequency of 100 kHz to 110 MHz and an output of +20 dBm to -110 dBm. It also comes with an internal 1 kHz modulation for AM or FM. Sweeps are from 100 kHz to 11 MHz or 1 MHz to 110 MHz which makes this generator perfect for evaluating filters, crystals, attenuator, antennas and other loads. Aligns FM & AM receivers and supplies ramp output which, when used with an oscilloscope, can check frequency response & VSWR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8601A
The 8601A is a 110 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 100 kHz to 110 MHz Output: +20 dBm to -110 dBm Internal 1 kHz modulation for AM or FM Sweeps from 100 kHz to 11 MHz or 1 MHz to 110 MHz The Agilent 8601A Signal Generator/Sweeper has a frequency of 100 kHz to 110 MHz and an output of +20 dBm to -110 dBm. It also comes with an internal 1 kHz modulation for AM or FM. Sweeps are from 100 kHz to 11 MHz or 1 MHz to 110 MHz which makes this generator perfect for evaluating filters, crystals, attenuator, antennas and other loads. Aligns FM & AM receivers and supplies ramp output which, when used with an oscilloscope, can check frequency response & VSWR.

The 8601A is a 110 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency: 100 kHz to 110 MHz
  • Output: +20 dBm to -110 dBm
  • Internal 1 kHz modulation for AM or FM
  • Sweeps from 100 kHz to 11 MHz or 1 MHz to 110 MHz

The Agilent 8601A Signal Generator/Sweeper has a frequency of 100 kHz to 110 MHz and an output of +20 dBm to -110 dBm. It also comes with an internal 1 kHz modulation for AM or FM. Sweeps are from 100 kHz to 11 MHz or 1 MHz to 110 MHz which makes this generator perfect for evaluating filters, crystals, attenuator, antennas and other loads. Aligns FM & AM receivers and supplies ramp output which, when used with an oscilloscope, can check frequency response & VSWR.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8601A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details