The SDG6052X is a dual-channel pulse/arbitrary waveform generator with a maximum bandwidth of 500 MHz, a sample rate of 2.4 GSa/s, and 16-bit vertical resolution. It generates sine waves up to 500 MHz, pulses with a minimum width of 3.3 ns and minimum rise/fall times of 1 ns, and supports modulation, sweep, burst, and waveform combining functions. The instrument includes a 4.3-inch touch screen display and standard interfaces for USB Host, USB Device (USBTMC), and LAN. Output amplitude reaches 20 Vpp into high-impedance loads up to 40 MHz, decreasing to 1.28 Vpp above 350 MHz. It also supports IQ signal generation, PRBS patterns up to 300 Mbps, and noise generation up to 500 MHz bandwidth. The output impedance is 50 Ω with overvoltage and current-limit protection.
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the SDG6000X is a multi-function device which can generate Noise, IQ signals and PRBS patterns. These features enable the SDG6000X to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Signal Generators |
| Product Number | SDG6052X |
| Product Name | Waveform Generator |
| Device Type | Generator |
| Generator Type | Function; Pulse; Sweep |
| Form Factor | Portable |
| Operating Modes | Burst |
| Waveforms | Arbitrary, Square and Pulse |