ValueTronics International, Inc. Detector 85025A

Description
The 85025A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 10 MHz to 18 GHz Detects either a modulated (AC) or an unmodulated (DC) microwave signal The Agilent 85025A detector is designed specifically for operation with the Agilent 8757D scalar network analyzer and is not compatible with the Agilent 8756 or the 8755. The Agilent 85025A detects either a modulated (ac) or an unmodulated (dc) microwave signal.
Description
The 85025A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 10 MHz to 18 GHz Detects either a modulated (AC) or an unmodulated (DC) microwave signal The Agilent 85025A detector is designed specifically for operation with the Agilent 8757D scalar network analyzer and is not compatible with the Agilent 8756 or the 8755. The Agilent 85025A detects either a modulated (ac) or an unmodulated (dc) microwave signal.

Suppliers

Company
Product
Description
Supplier Links
Detector 85025A
The 85025A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you Additional Features: Frequency Range: 10 MHz to 18 GHz Detects either a modulated (AC) or an unmodulated (DC) microwave signal The Agilent 85025A detector is designed specifically for operation with the Agilent 8757D scalar network analyzer and is not compatible with the Agilent 8756 or the 8755. The Agilent 85025A detects either a modulated (ac) or an unmodulated (dc) microwave signal.

The 85025A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for you

Additional Features:

  • Frequency Range: 10 MHz to 18 GHz
  • Detects either a modulated (AC) or an unmodulated (DC) microwave signal

The Agilent 85025A detector is designed specifically for operation with the Agilent 8757D scalar network analyzer and is not compatible with the Agilent 8756 or the 8755. The Agilent 85025A detects either a modulated (ac) or an unmodulated (dc) microwave signal.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 85025A
Product Name Detector
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Directional Detectors 202050016 - 202050016 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
Detector/Controller - MADT-011000-DIE - Richardson RFPD
Specs
Frequency Range 5000 to 44000 MHz
dBm Measurement Range 15 dBm
View Details