ValueTronics International, Inc. Step Attenuator 8495G

Description
The 8495G is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 4 GHz Attenuation range: 0 to 70 dB, 10 dB steps Insertion loss at 0 dB: 0.4 dB + 0.07 dB/GHz Maximum SWR: 1.35 Repeatability life: 0.03 dB maximum, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: choice of type-N female, SMA female, APC-7 Programming connector: 12-pin Viking, optional 14-pin DIP The Agilent 8495G DC to 4 GHz programmable step attenuator offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. A maximum switching time of 20 ms (including contact settling) speeds automatic testing. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.
Datasheet
Description
The 8495G is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 4 GHz Attenuation range: 0 to 70 dB, 10 dB steps Insertion loss at 0 dB: 0.4 dB + 0.07 dB/GHz Maximum SWR: 1.35 Repeatability life: 0.03 dB maximum, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: choice of type-N female, SMA female, APC-7 Programming connector: 12-pin Viking, optional 14-pin DIP The Agilent 8495G DC to 4 GHz programmable step attenuator offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. A maximum switching time of 20 ms (including contact settling) speeds automatic testing. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 8495G - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
8495G
Step Attenuator 8495G
The 8495G is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: DC to 4 GHz Attenuation range: 0 to 70 dB, 10 dB steps Insertion loss at 0 dB: 0.4 dB + 0.07 dB/GHz Maximum SWR: 1.35 Repeatability life: 0.03 dB maximum, 5 million cycles per section Maximum RF input power: 1 W (average), 100 W (peak) Connector type: choice of type-N female, SMA female, APC-7 Programming connector: 12-pin Viking, optional 14-pin DIP The Agilent 8495G DC to 4 GHz programmable step attenuator offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. A maximum switching time of 20 ms (including contact settling) speeds automatic testing. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

The 8495G is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency range: DC to 4 GHz
  • Attenuation range: 0 to 70 dB, 10 dB steps
  • Insertion loss at 0 dB: 0.4 dB + 0.07 dB/GHz
  • Maximum SWR: 1.35
  • Repeatability life: 0.03 dB maximum, 5 million cycles per section
  • Maximum RF input power: 1 W (average), 100 W (peak)
  • Connector type: choice of type-N female, SMA female, APC-7
  • Programming connector: 12-pin Viking, optional 14-pin DIP

The Agilent 8495G DC to 4 GHz programmable step attenuator offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. A maximum switching time of 20 ms (including contact settling) speeds automatic testing. Custom step attenuator/switch combinations are possible. The Agilent 11716A/B/C interconnect kits provide quick connection of Agilent 8494/5/6/7 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8495G
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details