ValueTronics International, Inc. Step Attenuator 8495A

Description
The 8495A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 4 GHz Attenuation Range: 0 to 70 dB, 10 dB steps Insertion Loss at 0 dB: 0.4 dB + 0.07 dB/GHz Maximum SWR: 1.35 Repeatability Life: 0.03 dB maximum, 5 million cycles per section Maximum RF Input Power: 1 W (average), 100 W (peak) Connector Type: choice of Type-N female, SMA female, APC-7 The Agilent 8495A is a used Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.
Description
The 8495A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 4 GHz Attenuation Range: 0 to 70 dB, 10 dB steps Insertion Loss at 0 dB: 0.4 dB + 0.07 dB/GHz Maximum SWR: 1.35 Repeatability Life: 0.03 dB maximum, 5 million cycles per section Maximum RF Input Power: 1 W (average), 100 W (peak) Connector Type: choice of Type-N female, SMA female, APC-7 The Agilent 8495A is a used Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 8495A - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
8495A
Step Attenuator 8495A
The 8495A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 4 GHz Attenuation Range: 0 to 70 dB, 10 dB steps Insertion Loss at 0 dB: 0.4 dB + 0.07 dB/GHz Maximum SWR: 1.35 Repeatability Life: 0.03 dB maximum, 5 million cycles per section Maximum RF Input Power: 1 W (average), 100 W (peak) Connector Type: choice of Type-N female, SMA female, APC-7 The Agilent 8495A is a used Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

The 8495A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC to 4 GHz
  • Attenuation Range: 0 to 70 dB, 10 dB steps
  • Insertion Loss at 0 dB: 0.4 dB + 0.07 dB/GHz
  • Maximum SWR: 1.35
  • Repeatability Life: 0.03 dB maximum, 5 million cycles per section
  • Maximum RF Input Power: 1 W (average), 100 W (peak)
  • Connector Type: choice of Type-N female, SMA female, APC-7

The Agilent 8495A is a used Manual Step Attenuator that offers exceptional repeatability and reliability. Attenuation is provided in 10 dB steps from 0 to 70 dB. Precision gold-plated leaf springs ensure long life (over 5 million cycles) and very high attenuator repeatability (typically 0.01 dB). To improve measurement accuracy, NIST traceable data (SWR and attenuation) is available as Option 890. Custom step attenuator/switch combinations are possible. 1 dB and 10 dB step attenuators in series for greater dynamic range with 1 dB steps.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8495A
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details