ValueTronics International, Inc. Fixed Attenuator 8490D

Description
The 8490D is a 50 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 50 GHz Maximum SWR (except 40 dB): 1.15 to 26.5 GHz, 1.25 to 40 GHz, 1.45 to 50 GHz Maximum SWR (40 dB attenuator): 1.08 to 26.5 GHz, 1.15 to 40 GHz, 1.25 to 50 GHz Connector: 2.4 mm male, female The Agilent 8490D coaxial fixed attenuator provides precision attenuation, flat frequency response, low SWR over broad frequency range at a low price. The attenuator is available in nominal attenuations of 3 dB and 6 dB, also 10 dB increments from 10 dB to 40 dB. This attenuator is swept-frequency tested to ensure they meet specifications at all frequencies. Calibration points are provided on a nameplate chart attached to each unit.
Datasheet
Description
The 8490D is a 50 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 50 GHz Maximum SWR (except 40 dB): 1.15 to 26.5 GHz, 1.25 to 40 GHz, 1.45 to 50 GHz Maximum SWR (40 dB attenuator): 1.08 to 26.5 GHz, 1.15 to 40 GHz, 1.25 to 50 GHz Connector: 2.4 mm male, female The Agilent 8490D coaxial fixed attenuator provides precision attenuation, flat frequency response, low SWR over broad frequency range at a low price. The attenuator is available in nominal attenuations of 3 dB and 6 dB, also 10 dB increments from 10 dB to 40 dB. This attenuator is swept-frequency tested to ensure they meet specifications at all frequencies. Calibration points are provided on a nameplate chart attached to each unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - 8490D - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
8490D
Fixed Attenuator 8490D
The 8490D is a 50 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 50 GHz Maximum SWR (except 40 dB): 1.15 to 26.5 GHz, 1.25 to 40 GHz, 1.45 to 50 GHz Maximum SWR (40 dB attenuator): 1.08 to 26.5 GHz, 1.15 to 40 GHz, 1.25 to 50 GHz Connector: 2.4 mm male, female The Agilent 8490D coaxial fixed attenuator provides precision attenuation, flat frequency response, low SWR over broad frequency range at a low price. The attenuator is available in nominal attenuations of 3 dB and 6 dB, also 10 dB increments from 10 dB to 40 dB. This attenuator is swept-frequency tested to ensure they meet specifications at all frequencies. Calibration points are provided on a nameplate chart attached to each unit.

The 8490D is a 50 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC to 50 GHz
  • Maximum SWR (except 40 dB): 1.15 to 26.5 GHz, 1.25 to 40 GHz, 1.45 to 50 GHz
  • Maximum SWR (40 dB attenuator): 1.08 to 26.5 GHz, 1.15 to 40 GHz, 1.25 to 50 GHz
  • Connector: 2.4 mm male, female

The Agilent 8490D coaxial fixed attenuator provides precision attenuation, flat frequency response, low SWR over broad frequency range at a low price. The attenuator is available in nominal attenuations of 3 dB and 6 dB, also 10 dB increments from 10 dB to 40 dB. This attenuator is swept-frequency tested to ensure they meet specifications at all frequencies. Calibration points are provided on a nameplate chart attached to each unit.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 8490D
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC8DAT-8G-95PE - Mini-Circuits
Specs
Insertion Loss 4.2 dB
Attenuation 0.0 to 95 dB
Package Type Connectorized
View Details
2 suppliers
RF Attenuators - 2823258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details