Skyworks Solutions, Inc. Fixed Attenuator Pads ATN3590-01

Description
The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher. These attenuators are available from 0 to 30 dB. The ATN3590 attenuator family is optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die backside metallization. The dice are attached using eutectic solder or conductive epoxy and can operate over a temperature range of –65 °C to 150 °C.
Request a Quote Datasheet
Description
The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher. These attenuators are available from 0 to 30 dB. The ATN3590 attenuator family is optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die backside metallization. The dice are attached using eutectic solder or conductive epoxy and can operate over a temperature range of –65 °C to 150 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator Pads - ATN3590-01 - Skyworks Solutions, Inc.
Irvine, CA, United States
Fixed Attenuator Pads
ATN3590-01
Fixed Attenuator Pads ATN3590-01
The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher. These attenuators are available from 0 to 30 dB. The ATN3590 attenuator family is optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die backside metallization. The dice are attached using eutectic solder or conductive epoxy and can operate over a temperature range of –65 °C to 150 °C.

The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher. These attenuators are available from 0 to 30 dB.
The ATN3590 attenuator family is optimized for surface mounting on co-planar waveguide or microstrip printed circuit boards. Bond wires or ribbons are used to connect the input and output ports of the attenuators to the external circuit transmission lines. Connection to ground is accomplished by through-die vias to the die backside metallization.
The dice are attached using eutectic solder or conductive epoxy and can operate over a temperature range of –65 °C to 150 °C.

Supplier's Site
Attenuators - 863-1148-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1148-ND
Attenuators 863-1148-ND
RF Attenuators 1dB 0Hz ~ 40GHz 50 Ohms 2W Die

RF Attenuators 1dB 0Hz ~ 40GHz 50 Ohms 2W Die

Buy Now Datasheet
Attenuator - PCB Mount - ATN3590-01 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
ATN3590-01
Attenuator - PCB Mount ATN3590-01
Fixed Attenuator Pads

Fixed Attenuator Pads

Supplier's Site Datasheet
Attenuators - ATN3590-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATN3590-01
Attenuators ATN3590-01
RF Attenuators 1dB 0 Hz ~ 40 GHz 50 Ohms 2W Die

RF Attenuators 1dB 0 Hz ~ 40 GHz 50 Ohms 2W Die

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number ATN3590-01 863-1148-ND ATN3590-01 ATN3590-01
Product Name Fixed Attenuator Pads Attenuators Attenuator - PCB Mount Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

50OHM Attenuator - 852-AV101-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Attenuators - SKY12328-350LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
Attenuation 15.5 dB
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
6 suppliers
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) - SKY12348-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.1000 to 3 GHz
Attenuation 15 dB
View Details
6 suppliers