ValueTronics International, Inc. RF Sensor 8485D

Description
The 8485D is a used 26.5 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate readings of Average Power Accurate calibration and traceability to U.S. National Institute of Standards and Technology (NIST) The Agilent 8485D is a Diode Power Sensor that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the discontinued 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8485D power sensor measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics. The Agilent 11708A 30 dB attenuator is supplied with 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz.
Description
The 8485D is a used 26.5 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate readings of Average Power Accurate calibration and traceability to U.S. National Institute of Standards and Technology (NIST) The Agilent 8485D is a Diode Power Sensor that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the discontinued 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8485D power sensor measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics. The Agilent 11708A 30 dB attenuator is supplied with 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8485D
The 8485D is a used 26.5 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate readings of Average Power Accurate calibration and traceability to U.S. National Institute of Standards and Technology (NIST) The Agilent 8485D is a Diode Power Sensor that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the discontinued 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8485D power sensor measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics. The Agilent 11708A 30 dB attenuator is supplied with 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz.

The 8485D is a used 26.5 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Excellent SWR for reducing mismatch uncertainty
  • Accurate readings of Average Power
  • Accurate calibration and traceability to U.S. National Institute of Standards and Technology (NIST)

The Agilent 8485D is a Diode Power Sensor that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the discontinued 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8485D power sensor measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics. The Agilent 11708A 30 dB attenuator is supplied with 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8485D
Product Name RF Sensor
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 184020KS - 184020KS - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
0.01-3GHz Negative SMA Coaxial Detector - ZRD20S-3N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 3000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details