ValueTronics International, Inc. RF Sensor 8483A

Description
The 8483A is a used 2 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 75 ohm impedance Excellent SWR above 600 kHz for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8483A, Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8483A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). This sensor is the only 75 ohm impedance sensor in the 8480 series.
Description
The 8483A is a used 2 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 75 ohm impedance Excellent SWR above 600 kHz for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8483A, Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8483A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). This sensor is the only 75 ohm impedance sensor in the 8480 series.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8483A
The 8483A is a used 2 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 75 ohm impedance Excellent SWR above 600 kHz for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8483A, Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8483A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). This sensor is the only 75 ohm impedance sensor in the 8480 series.

The 8483A is a used 2 GHz 0.3 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 75 ohm impedance
  • Excellent SWR above 600 kHz for reducing mismatch uncertainty
  • Accurate calibration and traceability to NIST
  • Precision type-N connector as standard

The Agilent 8483A, Power Sensor, that is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent 8483A, Power Sensor, gives you extremely low SWR, and is traceable to the U.S. National Institute of Standards and Technology (NIST). This sensor is the only 75 ohm impedance sensor in the 8480 series.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8483A
Product Name RF Sensor
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm - PWR-6GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Power Sensors 9515A - 9515A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type Type N
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Detector/Controller - 2086-6000-13 - Richardson RFPD
Specs
Frequency Range 1000 to 15000 MHz
dBm Measurement Range 20 dBm
View Details