ValueTronics International, Inc. RF Sensor 8482B

Description
The 8482B is a used 4.2 GHz 30 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8482B power sensor gives you extremely low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.
Description
The 8482B is a used 4.2 GHz 30 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8482B power sensor gives you extremely low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8482B
The 8482B is a used 4.2 GHz 30 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8482B power sensor gives you extremely low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

The 8482B is a used 4.2 GHz 30 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Excellent SWR for reducing mismatch uncertainty
  • Accurate calibration and traceability to NIST
  • Precision type-N connector as standard

The Agilent 8482B power sensor gives you extremely low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). A calibration port is included with the above power meters for calibration with the power sensor. This calibration provides traceability to NIST and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8482B
Product Name RF Sensor
Frequency Range 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
Zero Bias Schottky Detectors 209B - 209B - KRYTAR, Inc.
Specs
Frequency Range 100 to 18500 MHz
Connector Type BNC
View Details