ValueTronics International, Inc. RF Sensor 8481B

Description
The 8481B is a used 18 GHz 30 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range 10 MHz to 18 GHz Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8481B, Power Sensor, gives you extremely low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). This calibration provides traceability to NIST and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.
Description
The 8481B is a used 18 GHz 30 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range 10 MHz to 18 GHz Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8481B, Power Sensor, gives you extremely low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). This calibration provides traceability to NIST and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 8481B
The 8481B is a used 18 GHz 30 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range 10 MHz to 18 GHz Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Precision type-N connector as standard The Agilent 8481B, Power Sensor, gives you extremely low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). This calibration provides traceability to NIST and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

The 8481B is a used 18 GHz 30 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency range 10 MHz to 18 GHz
  • Excellent SWR for reducing mismatch uncertainty
  • Accurate calibration and traceability to NIST
  • Precision type-N connector as standard

The Agilent 8481B, Power Sensor, gives you extremely low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). This calibration provides traceability to NIST and it eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8481B
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Zero Bias Schottky Detectors 209B - 209B - KRYTAR, Inc.
Specs
Frequency Range 100 to 18500 MHz
Connector Type BNC
View Details