ValueTronics International, Inc. RF Sensor 84815A

Description
The 84815A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Outstanding measurement accuracy Automatic temperature sensing and correction Frequency Range: 20 MHz to 18 GHz The Agilent 84815A power sensor gives you outstanding measurement accuracy in demanding situations and includes automatic temperature sensing and correction. The Agilent 84815A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent 8992A digital video power analyzer.
Description
The 84815A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Outstanding measurement accuracy Automatic temperature sensing and correction Frequency Range: 20 MHz to 18 GHz The Agilent 84815A power sensor gives you outstanding measurement accuracy in demanding situations and includes automatic temperature sensing and correction. The Agilent 84815A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent 8992A digital video power analyzer.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 84815A
The 84815A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Outstanding measurement accuracy Automatic temperature sensing and correction Frequency Range: 20 MHz to 18 GHz The Agilent 84815A power sensor gives you outstanding measurement accuracy in demanding situations and includes automatic temperature sensing and correction. The Agilent 84815A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent 8992A digital video power analyzer.

The 84815A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Outstanding measurement accuracy
  • Automatic temperature sensing and correction
  • Frequency Range: 20 MHz to 18 GHz

The Agilent 84815A power sensor gives you outstanding measurement accuracy in demanding situations and includes automatic temperature sensing and correction. The Agilent 84815A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent 8992A digital video power analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 84815A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Directional Detectors 1824S - 1824S - KRYTAR, Inc.
Specs
Frequency Range 2000 to 18000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details