KRYTAR, Inc. Broadband Planar Tunnel Diode Detectors KDT0518 KDT0518

Description
KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KDT0518 is a broadband planar tunnel diode detector designed for microwave detection from 0.5 to 18.5 GHz with no bias required. It features a video voltage sensitivity of 0.5 mV/µW at -20 dBm input power, a typical VSWR of 3.50, and a video flatness of 1.00 dB maximum. The device has a junction capacitance of 100 pF, a typical video output resistance of 125 Ω, and a 5 ns typical rise time. It operates within a temperature range of -55°C to +90°C and is housed in a hermetically sealed module. Maximum input power is 50 mW CW.

Datasheet Summary
Powered by GS/AI

The KDT0518 is a broadband planar tunnel diode detector designed for microwave detection from 0.5 to 18.5 GHz with no bias required. It features a video voltage sensitivity of 0.5 mV/µW at -20 dBm input power, a typical VSWR of 3.50, and a video flatness of 1.00 dB maximum. The device has a junction capacitance of 100 pF, a typical video output resistance of 125 Ω, and a 5 ns typical rise time. It operates within a temperature range of -55°C to +90°C and is housed in a hermetically sealed module. Maximum input power is 50 mW CW.

Suppliers

Company
Product
Description
Supplier Links
Broadband Planar Tunnel Diode Detectors KDT0518 - KDT0518 - KRYTAR, Inc.
Sunnyvale, CA, United States
Broadband Planar Tunnel Diode Detectors KDT0518
KDT0518
Broadband Planar Tunnel Diode Detectors KDT0518 KDT0518
KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number KDT0518
Product Name Broadband Planar Tunnel Diode Detectors KDT0518
Frequency Range 500 to 18500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 152010S - 152010S - KRYTAR, Inc.
Specs
Frequency Range 500 to 20000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Planar Doped Barrier Detectors 110A - 110A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 18500 MHz
Connector Type SMA
View Details
Directional Detectors 2610S - 2610S - KRYTAR, Inc.
Specs
Frequency Range 1000 to 26500 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Directional Detectors 202020020 - 202020020 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 20000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details