ValueTronics International, Inc. RF Sensor 84813A

Description
The 84813A is a used 26.5 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Outstanding measurement accuracy Automatic temperature sensing and correction Frequency Range: 500 MHz to 26.5 GHz The Agilent 84813A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent 8992A digital video power analyzer.
Description
The 84813A is a used 26.5 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Outstanding measurement accuracy Automatic temperature sensing and correction Frequency Range: 500 MHz to 26.5 GHz The Agilent 84813A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent 8992A digital video power analyzer.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 84813A
The 84813A is a used 26.5 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Outstanding measurement accuracy Automatic temperature sensing and correction Frequency Range: 500 MHz to 26.5 GHz The Agilent 84813A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent 8992A digital video power analyzer.

The 84813A is a used 26.5 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Outstanding measurement accuracy
  • Automatic temperature sensing and correction
  • Frequency Range: 500 MHz to 26.5 GHz

The Agilent 84813A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent 8992A digital video power analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 84813A
Product Name RF Sensor
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 701B - 701B - KRYTAR, Inc.
Specs
Frequency Range 100000 to 20000 MHz
Connector Type BNC
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LRMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
0.01-8GHz Positive SMA Coaxial Detector - ZRD20S-8P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 8000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details