ValueTronics International, Inc. RF Sensor 84812A

Description
The 84812A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Outstanding measurement accuracy Automatic temperature sensing and correction The Agilent 84812A sensor gives you outstanding measurement accuracy in demanding situations and includes automatic temperature sensing and correction. The Agilent 84812A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent HP8992A digital video power analyzer.
Description
The 84812A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Outstanding measurement accuracy Automatic temperature sensing and correction The Agilent 84812A sensor gives you outstanding measurement accuracy in demanding situations and includes automatic temperature sensing and correction. The Agilent 84812A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent HP8992A digital video power analyzer.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor 84812A
The 84812A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Outstanding measurement accuracy Automatic temperature sensing and correction The Agilent 84812A sensor gives you outstanding measurement accuracy in demanding situations and includes automatic temperature sensing and correction. The Agilent 84812A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent HP8992A digital video power analyzer.

The 84812A is a used 18 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Outstanding measurement accuracy
  • Automatic temperature sensing and correction

The Agilent 84812A sensor gives you outstanding measurement accuracy in demanding situations and includes automatic temperature sensing and correction. The Agilent 84812A is a reconditioned Peak Power Sensor that is compatible with the Agilent 8990/1A peak power analyzers and the Agilent HP8992A digital video power analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 84812A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9515A - 9515A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type Type N
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details