ValueTronics International, Inc. Detector 8474B

Description
The 8474B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Response: ± 0.35 dB Maximum SWR: 1.3 Low Level Sensitivity: > 0.4 mV/uW Maximum Operating Input Power: 200 mW Typical Short-term Maximum Input Power (< 1 minute): 1 W Output Polarity: Negative Input Connector: Type-N male Output Connector: BNC female Option 004: 2 to 4 GHz octave only The Agilent 8474B is a high-performance detector using a gallium arsenide, planar-doped barrier detecting element. It features extremely flat frequency response over its entire band of operation and very good frequency response stability versus temperature. The Agilent 8474B is also very rugged with high resistance to ESD damage. The Agilent 8474B detectors are available with 0.01 to 18 GHz and a type-N connector. Because the unit-to-unit frequency response tracking of these devices is typically better than plus or minus 0.3 dB, no matched response option is offered.
Description
The 8474B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Response: ± 0.35 dB Maximum SWR: 1.3 Low Level Sensitivity: > 0.4 mV/uW Maximum Operating Input Power: 200 mW Typical Short-term Maximum Input Power (< 1 minute): 1 W Output Polarity: Negative Input Connector: Type-N male Output Connector: BNC female Option 004: 2 to 4 GHz octave only The Agilent 8474B is a high-performance detector using a gallium arsenide, planar-doped barrier detecting element. It features extremely flat frequency response over its entire band of operation and very good frequency response stability versus temperature. The Agilent 8474B is also very rugged with high resistance to ESD damage. The Agilent 8474B detectors are available with 0.01 to 18 GHz and a type-N connector. Because the unit-to-unit frequency response tracking of these devices is typically better than plus or minus 0.3 dB, no matched response option is offered.

Suppliers

Company
Product
Description
Supplier Links
Detector 8474B
The 8474B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Response: ± 0.35 dB Maximum SWR: 1.3 Low Level Sensitivity: > 0.4 mV/uW Maximum Operating Input Power: 200 mW Typical Short-term Maximum Input Power (< 1 minute): 1 W Output Polarity: Negative Input Connector: Type-N male Output Connector: BNC female Option 004: 2 to 4 GHz octave only The Agilent 8474B is a high-performance detector using a gallium arsenide, planar-doped barrier detecting element. It features extremely flat frequency response over its entire band of operation and very good frequency response stability versus temperature. The Agilent 8474B is also very rugged with high resistance to ESD damage. The Agilent 8474B detectors are available with 0.01 to 18 GHz and a type-N connector. Because the unit-to-unit frequency response tracking of these devices is typically better than plus or minus 0.3 dB, no matched response option is offered.

The 8474B is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your

Additional Features:

  • Frequency Response: ± 0.35 dB
  • Maximum SWR: 1.3
  • Low Level Sensitivity: > 0.4 mV/uW
  • Maximum Operating Input Power: 200 mW
  • Typical Short-term Maximum Input Power (< 1 minute): 1 W
  • Output Polarity: Negative
  • Input Connector: Type-N male
  • Output Connector: BNC female
  • Option 004: 2 to 4 GHz octave only

The Agilent 8474B is a high-performance detector using a gallium arsenide, planar-doped barrier detecting element. It features extremely flat frequency response over its entire band of operation and very good frequency response stability versus temperature. The Agilent 8474B is also very rugged with high resistance to ESD damage. The Agilent 8474B detectors are available with 0.01 to 18 GHz and a type-N connector. Because the unit-to-unit frequency response tracking of these devices is typically better than plus or minus 0.3 dB, no matched response option is offered.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8474B
Product Name Detector
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-60LN-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Directional Detectors 2611S - 2611S - KRYTAR, Inc.
Specs
Frequency Range 1700 to 26500 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
0.01-3GHz Negative SMA Coaxial Detector - ZRD20S-3N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 3000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details