ValueTronics International, Inc. Detector 8473C

Description
The 8473C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency response: ±0.3 dB to 12.4 GHz, ±0.6 dB to 20 GHz, ±1.5 dB from a -3.3 dB linear slope starting at 20 GHz to 26.5 GHz Maximum SWR: 1.2 to 4 GHz, 1.5 to 18 GHz, 2.2 to 26.5 GHz Low-level sensitivity: > 0.5 mV/uW to 18 GHz, > 0.18 mV/uW to 26.5 GHz Maximum operating input power: 200 mW Typical short-term maximum input power (< 1 minute): 1 W Noise: < 50 uV Output polarity: negative Input connector: 3.5 mm male The Agilent HP 8473C Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.
Datasheet
Description
The 8473C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency response: ±0.3 dB to 12.4 GHz, ±0.6 dB to 20 GHz, ±1.5 dB from a -3.3 dB linear slope starting at 20 GHz to 26.5 GHz Maximum SWR: 1.2 to 4 GHz, 1.5 to 18 GHz, 2.2 to 26.5 GHz Low-level sensitivity: > 0.5 mV/uW to 18 GHz, > 0.18 mV/uW to 26.5 GHz Maximum operating input power: 200 mW Typical short-term maximum input power (< 1 minute): 1 W Noise: < 50 uV Output polarity: negative Input connector: 3.5 mm male The Agilent HP 8473C Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector 8473C
The 8473C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency response: ±0.3 dB to 12.4 GHz, ±0.6 dB to 20 GHz, ±1.5 dB from a -3.3 dB linear slope starting at 20 GHz to 26.5 GHz Maximum SWR: 1.2 to 4 GHz, 1.5 to 18 GHz, 2.2 to 26.5 GHz Low-level sensitivity: > 0.5 mV/uW to 18 GHz, > 0.18 mV/uW to 26.5 GHz Maximum operating input power: 200 mW Typical short-term maximum input power (< 1 minute): 1 W Noise: < 50 uV Output polarity: negative Input connector: 3.5 mm male The Agilent HP 8473C Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.

The 8473C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your

Additional Features:

  • Frequency response: ±0.3 dB to 12.4 GHz, ±0.6 dB to 20 GHz, ±1.5 dB from a -3.3 dB linear slope starting at 20 GHz to 26.5 GHz
  • Maximum SWR: 1.2 to 4 GHz, 1.5 to 18 GHz, 2.2 to 26.5 GHz
  • Low-level sensitivity: > 0.5 mV/uW to 18 GHz, > 0.18 mV/uW to 26.5 GHz
  • Maximum operating input power: 200 mW
  • Typical short-term maximum input power (< 1 minute): 1 W
  • Noise: < 50 uV
  • Output polarity: negative
  • Input connector: 3.5 mm male

The Agilent HP 8473C Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8473C
Product Name Detector
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
Planar Doped Barrier Detectors 703BK - 703BK - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type BNC
View Details
Schottky Zero Bias Detector, 2 GHz to 8 GHz, SMA, Negative Video Out, +20 dBm max Pin - SMD0208 - Fairview Microwave Inc.
Specs
Frequency Range 2000 to 8000 MHz
Connector Type SMA
View Details