ValueTronics International, Inc. Detector 8472A

Description
The 8472A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Crystal Detector 10 MHz-18 GHz Negative Polarity The Agilent HP 8472A Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.
Description
The 8472A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Crystal Detector 10 MHz-18 GHz Negative Polarity The Agilent HP 8472A Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.

Suppliers

Company
Product
Description
Supplier Links
Detector 8472A
The 8472A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Crystal Detector 10 MHz-18 GHz Negative Polarity The Agilent HP 8472A Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.

The 8472A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your

Additional Features:

  • Crystal Detector 10 MHz-18 GHz Negative Polarity

The Agilent HP 8472A Low-Barrier Schottky Diode (LBSD) detector has been widely used for many years in a variety of applications including leveling and power sensing. It offers good performance and ruggedness.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 8472A
Product Name Detector
Frequency Range 1.80E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
Directional Detectors 202020016 - 202020016 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 20000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Power Detector, 50 MHz to 3 GHz, SMA, Postive Output Slope - FMPT1002 - Fairview Microwave Inc.
Specs
Frequency Range 50 to 3000 MHz
Connector Type SMA
View Details