ValueTronics International, Inc. RF Generator 83712A

Description
The 83712A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 20 GHz 1 kHz frequency resolution Level accuracy of +/-1.0 db with 0.01 dB of resolution <-50 dBc harmonic distortion Greater than 100 dB of dynamic range Phase noise as low as -103 dBc The Agilent 83712A Synthesized CW Generator is ideal for local oscillator and exciter applications. High output power and exceptional signal purity are combined with broad frequency coverage in a low-cost performance-packed synthesizer. Light weight and excellent reliability make these units well suited for all applications including field maintenance.
Description
The 83712A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 20 GHz 1 kHz frequency resolution Level accuracy of +/-1.0 db with 0.01 dB of resolution <-50 dBc harmonic distortion Greater than 100 dB of dynamic range Phase noise as low as -103 dBc The Agilent 83712A Synthesized CW Generator is ideal for local oscillator and exciter applications. High output power and exceptional signal purity are combined with broad frequency coverage in a low-cost performance-packed synthesizer. Light weight and excellent reliability make these units well suited for all applications including field maintenance.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 83712A
The 83712A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 20 GHz 1 kHz frequency resolution Level accuracy of +/-1.0 db with 0.01 dB of resolution <-50 dBc harmonic distortion Greater than 100 dB of dynamic range Phase noise as low as -103 dBc The Agilent 83712A Synthesized CW Generator is ideal for local oscillator and exciter applications. High output power and exceptional signal purity are combined with broad frequency coverage in a low-cost performance-packed synthesizer. Light weight and excellent reliability make these units well suited for all applications including field maintenance.

The 83712A is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz to 20 GHz
  • 1 kHz frequency resolution
  • Level accuracy of +/-1.0 db with 0.01 dB of resolution
  • <-50 dBc harmonic distortion
  • Greater than 100 dB of dynamic range
  • Phase noise as low as -103 dBc

The Agilent 83712A Synthesized CW Generator is ideal for local oscillator and exciter applications. High output power and exceptional signal purity are combined with broad frequency coverage in a low-cost performance-packed synthesizer. Light weight and excellent reliability make these units well suited for all applications including field maintenance.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83712A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details