ValueTronics International, Inc. Sweep Generator 83650L

Description
The 83650L is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 50 GHz SSB phase noise: <-80 dBc at 10 GHz and 10 kHz offset Calibrated Output Power: +15 dBm to -110 dBm (w/ opt. 001) Harmonics: -50 dBc < 26.5 GHz typical The Agilent 83650L Sweep Generator is ideal for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.
Datasheet
Description
The 83650L is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 50 GHz SSB phase noise: <-80 dBc at 10 GHz and 10 kHz offset Calibrated Output Power: +15 dBm to -110 dBm (w/ opt. 001) Harmonics: -50 dBc < 26.5 GHz typical The Agilent 83650L Sweep Generator is ideal for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83650L - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83650L
Sweep Generator 83650L
The 83650L is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 50 GHz SSB phase noise: <-80 dBc at 10 GHz and 10 kHz offset Calibrated Output Power: +15 dBm to -110 dBm (w/ opt. 001) Harmonics: -50 dBc < 26.5 GHz typical The Agilent 83650L Sweep Generator is ideal for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.

The 83650L is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz to 50 GHz
  • SSB phase noise: <-80 dBc at 10 GHz and 10 kHz offset
  • Calibrated Output Power: +15 dBm to -110 dBm (w/ opt. 001)
  • Harmonics: -50 dBc < 26.5 GHz typical

The Agilent 83650L Sweep Generator is ideal for applications requiring the high performance and accuracy of a synthesized source and the speed and versatility of a sweep oscillator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83650L
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1978459 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details