ValueTronics International, Inc. Sweep Generator 83599A

Description
The 83599A is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-50 GHz 2.4 mm connectors for high-performance broadband coaxial measurements High output power Excellent harmonic performance Low cost of ownership The Agilent 83599A RF plug-in provides a 10 MHz to 50 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
Datasheet
Description
The 83599A is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-50 GHz 2.4 mm connectors for high-performance broadband coaxial measurements High output power Excellent harmonic performance Low cost of ownership The Agilent 83599A RF plug-in provides a 10 MHz to 50 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83599A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83599A
Sweep Generator 83599A
The 83599A is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz-50 GHz 2.4 mm connectors for high-performance broadband coaxial measurements High output power Excellent harmonic performance Low cost of ownership The Agilent 83599A RF plug-in provides a 10 MHz to 50 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

The 83599A is a 50 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz-50 GHz
  • 2.4 mm connectors for high-performance broadband coaxial measurements
  • High output power
  • Excellent harmonic performance
  • Low cost of ownership

The Agilent 83599A RF plug-in provides a 10 MHz to 50 GHz broadband coaxial swept frequency source for the Agilent 8350B sweep oscillator mainframe. Applications include scalar network analysis, serving as a local oscillator for down-converting high frequency signals, and a stand-alone RF signal source.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83599A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details