ValueTronics International, Inc. Sweep Generator 83596B

Description
The 83596B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.4-40 GHz High output power Excellent harmonic performance Non Synthesized AM, FM, Pulse, Square Wave Modulation The Agilent 83596B 40 GHz sweep generator plugin provides the highest performance and reliability available up to 40 GHz from a swept source. The instrument features high output power, as well as excellent harmonic performance and therefore is the ideal choice for scalar network analysis.
Datasheet
Description
The 83596B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.4-40 GHz High output power Excellent harmonic performance Non Synthesized AM, FM, Pulse, Square Wave Modulation The Agilent 83596B 40 GHz sweep generator plugin provides the highest performance and reliability available up to 40 GHz from a swept source. The instrument features high output power, as well as excellent harmonic performance and therefore is the ideal choice for scalar network analysis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83596B - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83596B
Sweep Generator 83596B
The 83596B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2.4-40 GHz High output power Excellent harmonic performance Non Synthesized AM, FM, Pulse, Square Wave Modulation The Agilent 83596B 40 GHz sweep generator plugin provides the highest performance and reliability available up to 40 GHz from a swept source. The instrument features high output power, as well as excellent harmonic performance and therefore is the ideal choice for scalar network analysis.

The 83596B is a 40 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2.4-40 GHz
  • High output power
  • Excellent harmonic performance
  • Non Synthesized
  • AM, FM, Pulse, Square Wave Modulation

The Agilent 83596B 40 GHz sweep generator plugin provides the highest performance and reliability available up to 40 GHz from a swept source. The instrument features high output power, as well as excellent harmonic performance and therefore is the ideal choice for scalar network analysis.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83596B
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG6022X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details