ValueTronics International, Inc. Sweep Generator 83522A

Description
The 83522A is a 2.4 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range is covered in one continuous sweep having excellent frequency characteristics Frequency accuracy is maintained within 5 MHz and the linearity is within 2 MHz over the full band The power output is internally leveled to ±0.25 dB flatness over the entire 10 MHz to 2.4 GHz range while maintaining a power level greater than or equal to 13 dBm The Agilent 83522A is a Sweep Generator Plug-In that uses a heterodyne circuit to provide high performance 10 MHz to 2.4 GHz frequency coverage.
Description
The 83522A is a 2.4 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range is covered in one continuous sweep having excellent frequency characteristics Frequency accuracy is maintained within 5 MHz and the linearity is within 2 MHz over the full band The power output is internally leveled to ±0.25 dB flatness over the entire 10 MHz to 2.4 GHz range while maintaining a power level greater than or equal to 13 dBm The Agilent 83522A is a Sweep Generator Plug-In that uses a heterodyne circuit to provide high performance 10 MHz to 2.4 GHz frequency coverage.

Suppliers

Company
Product
Description
Supplier Links
Sweep Generator - 83522A - ValueTronics International, Inc.
Elgin, IL, USA
Sweep Generator
83522A
Sweep Generator 83522A
The 83522A is a 2.4 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range is covered in one continuous sweep having excellent frequency characteristics Frequency accuracy is maintained within 5 MHz and the linearity is within 2 MHz over the full band The power output is internally leveled to ±0.25 dB flatness over the entire 10 MHz to 2.4 GHz range while maintaining a power level greater than or equal to 13 dBm The Agilent 83522A is a Sweep Generator Plug-In that uses a heterodyne circuit to provide high performance 10 MHz to 2.4 GHz frequency coverage.

The 83522A is a 2.4 GHz sweep generator from Agilent. A sweep generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A sweep is one complete cycle of a frequency variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range is covered in one continuous sweep having excellent frequency characteristics
  • Frequency accuracy is maintained within 5 MHz and the linearity is within 2 MHz over the full band
  • The power output is internally leveled to ±0.25 dB flatness over the entire 10 MHz to 2.4 GHz range while maintaining a power level greater than or equal to 13 dBm

The Agilent 83522A is a Sweep Generator Plug-In that uses a heterodyne circuit to provide high performance 10 MHz to 2.4 GHz frequency coverage.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 83522A
Product Name Sweep Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Generator - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details