ValueTronics International, Inc. Optical Generator 81649A

Description
The 81649A is a used Optical Generator from Agilent. Engineers use optical signal generators when they want to transmit optical signals during an electronic equipment test. This tool makes coherent optical signal generation possible using complex quadrature modulation, or the smart combination of multiple phase and amplitude modulators. Additional Features: Wavelength Range: 1570nm to 1620nm Output Power: =6dBm Power Stability: ±0.015dB / 0.0075dB (typ) over 1hour at constant temp The Agilent 81649A compact tunable laser is specially designed for the L- Band. It allows you to add more flexibility to your test system for DWDM passive component test. The Agilent 81649A is specially designed for the L-Band. It is equipped with saturating optical amplifiers for dense-WDM transmission systems, configuring multi-channel test beds for DWDM transmission systems, and continuous sweep through full wavelength range. The Agilent 81649A also has output equipped with either standard single-mode fiber or Panda type polarization maintaining fiber.
Datasheet
Description
The 81649A is a used Optical Generator from Agilent. Engineers use optical signal generators when they want to transmit optical signals during an electronic equipment test. This tool makes coherent optical signal generation possible using complex quadrature modulation, or the smart combination of multiple phase and amplitude modulators. Additional Features: Wavelength Range: 1570nm to 1620nm Output Power: =6dBm Power Stability: ±0.015dB / 0.0075dB (typ) over 1hour at constant temp The Agilent 81649A compact tunable laser is specially designed for the L- Band. It allows you to add more flexibility to your test system for DWDM passive component test. The Agilent 81649A is specially designed for the L-Band. It is equipped with saturating optical amplifiers for dense-WDM transmission systems, configuring multi-channel test beds for DWDM transmission systems, and continuous sweep through full wavelength range. The Agilent 81649A also has output equipped with either standard single-mode fiber or Panda type polarization maintaining fiber.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Generator - 81649A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Generator
81649A
Optical Generator 81649A
The 81649A is a used Optical Generator from Agilent. Engineers use optical signal generators when they want to transmit optical signals during an electronic equipment test. This tool makes coherent optical signal generation possible using complex quadrature modulation, or the smart combination of multiple phase and amplitude modulators. Additional Features: Wavelength Range: 1570nm to 1620nm Output Power: =6dBm Power Stability: ±0.015dB / 0.0075dB (typ) over 1hour at constant temp The Agilent 81649A compact tunable laser is specially designed for the L- Band. It allows you to add more flexibility to your test system for DWDM passive component test. The Agilent 81649A is specially designed for the L-Band. It is equipped with saturating optical amplifiers for dense-WDM transmission systems, configuring multi-channel test beds for DWDM transmission systems, and continuous sweep through full wavelength range. The Agilent 81649A also has output equipped with either standard single-mode fiber or Panda type polarization maintaining fiber.

The 81649A is a used Optical Generator from Agilent. Engineers use optical signal generators when they want to transmit optical signals during an electronic equipment test. This tool makes coherent optical signal generation possible using complex quadrature modulation, or the smart combination of multiple phase and amplitude modulators.

Additional Features:

  • Wavelength Range: 1570nm to 1620nm
  • Output Power: =6dBm
  • Power Stability: ±0.015dB / 0.0075dB (typ) over 1hour at constant temp

The Agilent 81649A compact tunable laser is specially designed for the L- Band. It allows you to add more flexibility to your test system for DWDM passive component test. The Agilent 81649A is specially designed for the L-Band. It is equipped with saturating optical amplifiers for dense-WDM transmission systems, configuring multi-channel test beds for DWDM transmission systems, and continuous sweep through full wavelength range. The Agilent 81649A also has output equipped with either standard single-mode fiber or Panda type polarization maintaining fiber.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81649A
Product Name Optical Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
Arbitrary Waveform Generators - 1236560 - RS Components, Ltd.
Specs
Display Video
Operating Temperature 32 F (0 C)
Maximum 0.3000 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details