ValueTronics International, Inc. Optical Attenuator 81570A

Description
The 81570A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: High Input Power Level: 2W Wavelength Flatness: < 0.05dB High Attenuation Accuracy < 0.1dB Repeatability < 10mdB Low Signal Distortion due to low PDL, PMD, CD Wide Wavelength Range: 1200nm to 1700nm (SM) Built-in Shutter for Power Meter Zeroing Built-in Calibration Capability The Agilent 81570A variable optical attenuator features lowest insertion loss and excellent wavelength flatness over a complete attenuation range of 60 dB, for characterizing optical network components for telecomunication and data communication in systems. The Agilent 81570A Variable Optical Attenuator is an instrument that attenuates and controls the optical power level of light in optical fibers. As plug-in modules for the Agilent Lightwave Solution platform (8163A/B, 8164A/B, 8166A/B) they allow you to set the attenuation factor and/or power level manually, or remotely via a common computer interface.Their high accuracy combined with their flexibility makes them ideal as test and measurement equipment for the modern telecommunication industry.
Description
The 81570A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: High Input Power Level: 2W Wavelength Flatness: < 0.05dB High Attenuation Accuracy < 0.1dB Repeatability < 10mdB Low Signal Distortion due to low PDL, PMD, CD Wide Wavelength Range: 1200nm to 1700nm (SM) Built-in Shutter for Power Meter Zeroing Built-in Calibration Capability The Agilent 81570A variable optical attenuator features lowest insertion loss and excellent wavelength flatness over a complete attenuation range of 60 dB, for characterizing optical network components for telecomunication and data communication in systems. The Agilent 81570A Variable Optical Attenuator is an instrument that attenuates and controls the optical power level of light in optical fibers. As plug-in modules for the Agilent Lightwave Solution platform (8163A/B, 8164A/B, 8166A/B) they allow you to set the attenuation factor and/or power level manually, or remotely via a common computer interface.Their high accuracy combined with their flexibility makes them ideal as test and measurement equipment for the modern telecommunication industry.

Suppliers

Company
Product
Description
Supplier Links
Optical Attenuator - 81570A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Attenuator
81570A
Optical Attenuator 81570A
The 81570A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: High Input Power Level: 2W Wavelength Flatness: < 0.05dB High Attenuation Accuracy < 0.1dB Repeatability < 10mdB Low Signal Distortion due to low PDL, PMD, CD Wide Wavelength Range: 1200nm to 1700nm (SM) Built-in Shutter for Power Meter Zeroing Built-in Calibration Capability The Agilent 81570A variable optical attenuator features lowest insertion loss and excellent wavelength flatness over a complete attenuation range of 60 dB, for characterizing optical network components for telecomunication and data communication in systems. The Agilent 81570A Variable Optical Attenuator is an instrument that attenuates and controls the optical power level of light in optical fibers. As plug-in modules for the Agilent Lightwave Solution platform (8163A/B, 8164A/B, 8166A/B) they allow you to set the attenuation factor and/or power level manually, or remotely via a common computer interface.Their high accuracy combined with their flexibility makes them ideal as test and measurement equipment for the modern telecommunication industry.

The 81570A is a used Optical Attenuator from Agilent. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator.

Additional Features:

  • High Input Power Level: 2W
  • Wavelength Flatness: < 0.05dB
  • High Attenuation Accuracy < 0.1dB
  • Repeatability < 10mdB
  • Low Signal Distortion due to low PDL, PMD, CD
  • Wide Wavelength Range: 1200nm to 1700nm (SM)
  • Built-in Shutter for Power Meter Zeroing
  • Built-in Calibration Capability

The Agilent 81570A variable optical attenuator features lowest insertion loss and excellent wavelength flatness over a complete attenuation range of 60 dB, for characterizing optical network components for telecomunication and data communication in systems.

The Agilent 81570A Variable Optical Attenuator is an instrument that attenuates and controls the optical power level of light in optical fibers. As plug-in modules for the Agilent Lightwave Solution platform (8163A/B, 8164A/B, 8166A/B) they allow you to set the attenuation factor and/or power level manually, or remotely via a common computer interface.Their high accuracy combined with their flexibility makes them ideal as test and measurement equipment for the modern telecommunication industry.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 81570A
Product Name Optical Attenuator
Attenuator Type Optical Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-00 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 0.0 dB
View Details
6 suppliers
RF Attenuators - 7123122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details