ValueTronics International, Inc. Optical Sensor 81533A

Description
The 81533A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Wavelength range: 450 to 1020 nm Power range: +10 to -100 dBm Display resolution: 0.001 dBm Applicable Fiber Type: Parallel beam, 9/125 µm to 100/140 µm, NA < 0.3 Linearity: + 3 to -80 dBm Display resolution (W): 0.1 pW Uncertainty at Reference Conditions: ± 2.2% The Agilent 81533A interface module operates with the 815xx optical head and 8153, 8163, and 8164 mainframes. Agilent does not publish specifications for the Agilent 81533A interface module as it must always operate with an optical head and mainframe. The Agilent 81533A module can be used with optical heads: Agilent 81521B and 81524A.
Description
The 81533A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Wavelength range: 450 to 1020 nm Power range: +10 to -100 dBm Display resolution: 0.001 dBm Applicable Fiber Type: Parallel beam, 9/125 µm to 100/140 µm, NA < 0.3 Linearity: + 3 to -80 dBm Display resolution (W): 0.1 pW Uncertainty at Reference Conditions: ± 2.2% The Agilent 81533A interface module operates with the 815xx optical head and 8153, 8163, and 8164 mainframes. Agilent does not publish specifications for the Agilent 81533A interface module as it must always operate with an optical head and mainframe. The Agilent 81533A module can be used with optical heads: Agilent 81521B and 81524A.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor - 81533A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Sensor
81533A
Optical Sensor 81533A
The 81533A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems. Additional Features: Wavelength range: 450 to 1020 nm Power range: +10 to -100 dBm Display resolution: 0.001 dBm Applicable Fiber Type: Parallel beam, 9/125 µm to 100/140 µm, NA < 0.3 Linearity: + 3 to -80 dBm Display resolution (W): 0.1 pW Uncertainty at Reference Conditions: ± 2.2% The Agilent 81533A interface module operates with the 815xx optical head and 8153, 8163, and 8164 mainframes. Agilent does not publish specifications for the Agilent 81533A interface module as it must always operate with an optical head and mainframe. The Agilent 81533A module can be used with optical heads: Agilent 81521B and 81524A.

The 81533A is a used Optical Sensor from Agilent. Optical sensors are electronic detectors that convert light into and electrical signal. They are used with optical meters to allow engineers to design and troubleshoot optical systems.

Additional Features:

  • Wavelength range: 450 to 1020 nm
  • Power range: +10 to -100 dBm
  • Display resolution: 0.001 dBm
  • Applicable Fiber Type: Parallel beam, 9/125 µm to 100/140 µm, NA < 0.3
  • Linearity: + 3 to -80 dBm
  • Display resolution (W): 0.1 pW
  • Uncertainty at Reference Conditions: ± 2.2%

The Agilent 81533A interface module operates with the 815xx optical head and 8153, 8163, and 8164 mainframes. Agilent does not publish specifications for the Agilent 81533A interface module as it must always operate with an optical head and mainframe. The Agilent 81533A module can be used with optical heads: Agilent 81521B and 81524A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 81533A
Product Name Optical Sensor
Unlock Full Specs
to access all available technical data

Similar Products