ValueTronics International, Inc. Pulse Generator 8114A

Description
The 8114A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Single-channel high power pulse generator 15 MHz 50 Vpp 50 ω / 50 ω Max. amplitude 100 V (HI-Z/50 ω) Max. current 2 A (HI-Z/50 ω) Voltage, current, and duty cycle protection Optional baseline shift of +/- 25 V The Agilent 8114A generates clean pulses with low jitter and excellent pulse performance at all specified settings in any triggering mode and, of course, across the entire operating temperature range. Parameters and trigger modes can be changed without generating unwanted pulses, so that reliable measurements are guaranteed.
Datasheet
Description
The 8114A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Single-channel high power pulse generator 15 MHz 50 Vpp 50 ω / 50 ω Max. amplitude 100 V (HI-Z/50 ω) Max. current 2 A (HI-Z/50 ω) Voltage, current, and duty cycle protection Optional baseline shift of +/- 25 V The Agilent 8114A generates clean pulses with low jitter and excellent pulse performance at all specified settings in any triggering mode and, of course, across the entire operating temperature range. Parameters and trigger modes can be changed without generating unwanted pulses, so that reliable measurements are guaranteed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 8114A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
8114A
Pulse Generator 8114A
The 8114A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Single-channel high power pulse generator 15 MHz 50 Vpp 50 ω / 50 ω Max. amplitude 100 V (HI-Z/50 ω) Max. current 2 A (HI-Z/50 ω) Voltage, current, and duty cycle protection Optional baseline shift of +/- 25 V The Agilent 8114A generates clean pulses with low jitter and excellent pulse performance at all specified settings in any triggering mode and, of course, across the entire operating temperature range. Parameters and trigger modes can be changed without generating unwanted pulses, so that reliable measurements are guaranteed.

The 8114A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Single-channel high power pulse generator
  • 15 MHz
  • 50 Vpp 50 Ω / 50 Ω
  • Max. amplitude 100 V (HI-Z/50 Ω)
  • Max. current 2 A (HI-Z/50 Ω)
  • Voltage, current, and duty cycle protection
  • Optional baseline shift of +/- 25 V

The Agilent 8114A generates clean pulses with low jitter and excellent pulse performance at all specified settings in any triggering mode and, of course, across the entire operating temperature range. Parameters and trigger modes can be changed without generating unwanted pulses, so that reliable measurements are guaranteed.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8114A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1882473 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Inputs 2
Maximum 0.5000 MHz
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details