ValueTronics International, Inc. Pulse Generator 81142A

Description
The 81142A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Data formats RZ, R1, NRZ with flexible parameters for high quality waveforms and eye diagram measurements Patter and sequence capabilities for protocol like data Linear delay modulation up to 1 GHz for jitter tolerance testing The Agilent 81142A 13 GHz serial Pulse Data Generator provides what is needed to conduct physical layer tests e.g. precision low jitter signals or full control of data streams for stress tests. Its linear delay modulation is essential for jitter tolerance and jitter transfer measurements.
Datasheet
Description
The 81142A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Data formats RZ, R1, NRZ with flexible parameters for high quality waveforms and eye diagram measurements Patter and sequence capabilities for protocol like data Linear delay modulation up to 1 GHz for jitter tolerance testing The Agilent 81142A 13 GHz serial Pulse Data Generator provides what is needed to conduct physical layer tests e.g. precision low jitter signals or full control of data streams for stress tests. Its linear delay modulation is essential for jitter tolerance and jitter transfer measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 81142A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
81142A
Pulse Generator 81142A
The 81142A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Data formats RZ, R1, NRZ with flexible parameters for high quality waveforms and eye diagram measurements Patter and sequence capabilities for protocol like data Linear delay modulation up to 1 GHz for jitter tolerance testing The Agilent 81142A 13 GHz serial Pulse Data Generator provides what is needed to conduct physical layer tests e.g. precision low jitter signals or full control of data streams for stress tests. Its linear delay modulation is essential for jitter tolerance and jitter transfer measurements.

The 81142A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Data formats RZ, R1, NRZ with flexible parameters for high quality waveforms and eye diagram measurements
  • Patter and sequence capabilities for protocol like data
  • Linear delay modulation up to 1 GHz for jitter tolerance testing

The Agilent 81142A 13 GHz serial Pulse Data Generator provides what is needed to conduct physical layer tests e.g. precision low jitter signals or full control of data streams for stress tests. Its linear delay modulation is essential for jitter tolerance and jitter transfer measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81142A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details