ValueTronics International, Inc. Pattern Generator 81133A

Description
The 81133A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Frequency range from 15 MHz - 3.35 GHz Single output channel Low jitter Fast rise times (20%-80%) < 60 ps Delay modulation (jitter emulation) Variable cross-over point (eye deformation) LVDS applications can be addressed with output levels from 50 mV to 2 V PRBS from 25-1 to 231-1 12 MBit data pattern memory, RZ, NRZ, R1 modes 8 kBit data Burst capability Graphical User Interface PC-based Pattern Management Tool Remote control via GPIB, 10/100 MBit Ethernet and USB 2.0 SMA connectors for all inputs & outputs
Datasheet
Description
The 81133A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Frequency range from 15 MHz - 3.35 GHz Single output channel Low jitter Fast rise times (20%-80%) < 60 ps Delay modulation (jitter emulation) Variable cross-over point (eye deformation) LVDS applications can be addressed with output levels from 50 mV to 2 V PRBS from 25-1 to 231-1 12 MBit data pattern memory, RZ, NRZ, R1 modes 8 kBit data Burst capability Graphical User Interface PC-based Pattern Management Tool Remote control via GPIB, 10/100 MBit Ethernet and USB 2.0 SMA connectors for all inputs & outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 81133A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
81133A
Pattern Generator 81133A
The 81133A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Frequency range from 15 MHz - 3.35 GHz Single output channel Low jitter Fast rise times (20%-80%) < 60 ps Delay modulation (jitter emulation) Variable cross-over point (eye deformation) LVDS applications can be addressed with output levels from 50 mV to 2 V PRBS from 25-1 to 231-1 12 MBit data pattern memory, RZ, NRZ, R1 modes 8 kBit data Burst capability Graphical User Interface PC-based Pattern Management Tool Remote control via GPIB, 10/100 MBit Ethernet and USB 2.0 SMA connectors for all inputs & outputs

The 81133A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additonal Features:

  • Frequency range from 15 MHz - 3.35 GHz
  • Single output channel
  • Low jitter
  • Fast rise times (20%-80%) < 60 ps
  • Delay modulation (jitter emulation)
  • Variable cross-over point (eye deformation)
  • LVDS applications can be addressed with output levels from 50 mV to 2 V
  • PRBS from 25-1 to 231-1
  • 12 MBit data pattern memory, RZ, NRZ, R1 modes
  • 8 kBit data Burst capability
  • Graphical User Interface
  • PC-based Pattern Management Tool
  • Remote control via GPIB, 10/100 MBit Ethernet and USB 2.0
  • SMA connectors for all inputs & outputs
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81133A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Arbitrary Waveform Generators - 1236578 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details