ValueTronics International, Inc. Pattern Generator 81132A

Description
The 81132A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Delay Min/Max: HP-IB - 47 ns Frequency Range: 0.01 % Number of Channels & Other: 2 Ch Output V/Accuracy Freq/Accu.: 5 % Output Voltage: 2.4 V Pulse Width: 750 ps - 1.52 us Triggering Modes: Burst/Patt Type: 660 GHz The Agilent 81132A is a 660 MHz Pulse Data Generator Module for use in the Agilent 81130A Pulse Data Generator. One or two modules my be used in each mainframe.
Description
The 81132A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Delay Min/Max: HP-IB - 47 ns Frequency Range: 0.01 % Number of Channels & Other: 2 Ch Output V/Accuracy Freq/Accu.: 5 % Output Voltage: 2.4 V Pulse Width: 750 ps - 1.52 us Triggering Modes: Burst/Patt Type: 660 GHz The Agilent 81132A is a 660 MHz Pulse Data Generator Module for use in the Agilent 81130A Pulse Data Generator. One or two modules my be used in each mainframe.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 81132A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
81132A
Pattern Generator 81132A
The 81132A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Delay Min/Max: HP-IB - 47 ns Frequency Range: 0.01 % Number of Channels & Other: 2 Ch Output V/Accuracy Freq/Accu.: 5 % Output Voltage: 2.4 V Pulse Width: 750 ps - 1.52 us Triggering Modes: Burst/Patt Type: 660 GHz The Agilent 81132A is a 660 MHz Pulse Data Generator Module for use in the Agilent 81130A Pulse Data Generator. One or two modules my be used in each mainframe.

The 81132A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additonal Features:

  • Delay Min/Max: HP-IB - 47 ns
  • Frequency Range: 0.01 %
  • Number of Channels & Other: 2 Ch
  • Output V/Accuracy Freq/Accu.: 5 %
  • Output Voltage: 2.4 V
  • Pulse Width: 750 ps - 1.52 us
  • Triggering Modes: Burst/Patt
  • Type: 660 GHz

The Agilent 81132A is a 660 MHz Pulse Data Generator Module for use in the Agilent 81130A Pulse Data Generator. One or two modules my be used in each mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81132A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2122B 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details