ValueTronics International, Inc. Pulse Generator 81112A

Description
The 81112A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Single-/dual-channel pulse pattern generator 165 MHz, 10 V, 50 ω into 50 ω (Agilent 81111A) OR 330 MHz, 3.8 V, 50 ω into 50 ω (Agilent 81112A) Triggerable / PLL operation selectable Pulse / burst / pattern modes selectable Self-cal for improved timing accuracy BNC outputs: single-ended (Agilent 81111A) /differential (Agilent 81112A) The Agilent 81110A Pulse Pattern Generator with one or two 81112A 330 MHz output channels provides up to two differential output channels with fast transition times for a broad range of tests.
Datasheet
Description
The 81112A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Single-/dual-channel pulse pattern generator 165 MHz, 10 V, 50 ω into 50 ω (Agilent 81111A) OR 330 MHz, 3.8 V, 50 ω into 50 ω (Agilent 81112A) Triggerable / PLL operation selectable Pulse / burst / pattern modes selectable Self-cal for improved timing accuracy BNC outputs: single-ended (Agilent 81111A) /differential (Agilent 81112A) The Agilent 81110A Pulse Pattern Generator with one or two 81112A 330 MHz output channels provides up to two differential output channels with fast transition times for a broad range of tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Generator - 81112A - ValueTronics International, Inc.
Elgin, IL, USA
Pulse Generator
81112A
Pulse Generator 81112A
The 81112A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Single-/dual-channel pulse pattern generator 165 MHz, 10 V, 50 ω into 50 ω (Agilent 81111A) OR 330 MHz, 3.8 V, 50 ω into 50 ω (Agilent 81112A) Triggerable / PLL operation selectable Pulse / burst / pattern modes selectable Self-cal for improved timing accuracy BNC outputs: single-ended (Agilent 81111A) /differential (Agilent 81112A) The Agilent 81110A Pulse Pattern Generator with one or two 81112A 330 MHz output channels provides up to two differential output channels with fast transition times for a broad range of tests.

The 81112A is a used Pulse Generator from Agilent. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a piece of equipment under test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation.

Additional Features:

  • Single-/dual-channel pulse pattern generator
  • 165 MHz, 10 V, 50 Ω into 50 Ω (Agilent 81111A) OR
  • 330 MHz, 3.8 V, 50 Ω into 50 Ω (Agilent 81112A)
  • Triggerable / PLL operation selectable
  • Pulse / burst / pattern modes selectable
  • Self-cal for improved timing accuracy
  • BNC outputs: single-ended (Agilent 81111A) /differential (Agilent 81112A)

The Agilent 81110A Pulse Pattern Generator with one or two 81112A 330 MHz output channels provides up to two differential output channels with fast transition times for a broad range of tests.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 81112A
Product Name Pulse Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG1050 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details