Siglent Technologies NA, Inc. Waveform Generator SDG1050

Description
The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series provides a user-friendly graphical interface that can help you complete tasks faster and greatly improve your work efficiency. It has dual-channel output and each channel can output waveforms up to 50MHz (Sine Wave).
Request a Quote Datasheet
Description
The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series provides a user-friendly graphical interface that can help you complete tasks faster and greatly improve your work efficiency. It has dual-channel output and each channel can output waveforms up to 50MHz (Sine Wave).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG1050 - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG1050
Waveform Generator SDG1050
The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series provides a user-friendly graphical interface that can help you complete tasks faster and greatly improve your work efficiency. It has dual-channel output and each channel can output waveforms up to 50MHz (Sine Wave).

The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series provides a user-friendly graphical interface that can help you complete tasks faster and greatly improve your work efficiency. It has dual-channel output and each channel can output waveforms up to 50MHz (Sine Wave).

Supplier's Site Datasheet
50MHz/2-Ch.Function Generator w/ARB,MOD & Counter - SDG1050 - Transcat, Inc.
Rochester, NY, USA
50MHz/2-Ch.Function Generator w/ARB,MOD & Counter
SDG1050
50MHz/2-Ch.Function Generator w/ARB,MOD & Counter SDG1050
Product Highlights The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25MHz. The SDG1000 series provides a user-friendly graphical interface that can help you complete tasks faster and greatly improve your work efficiency. It has dual-channel output and each channel can output waveforms up to 50MHz (Sine Wave). Apply DDS technology, double output, adjustable phase, the highest output frequency is 50MHz 125MSa/s sample rate, 14bit vertical resolution, 16Kpts wave length Output 5 types of standard waveform, internally installed 48 types of waveform Internally installed high precision, wide frequency counter, frequency is up to 200MHz Abundant modulation function, sweep-frequency output, pulse train output Standard collocation connection: USB Device, USB Host, support U Disk storage and software, upgrading GPIB port is optional Can connect to SDS1000 series digital oscilloscope perfectly, and support remote command control 50MHz 125M Sa/s 14bit 16Kpts 2CH Each Unit Includes

Product Highlights

  • The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25MHz. The SDG1000 series provides a user-friendly graphical interface that can help you complete tasks faster and greatly improve your work efficiency. It has dual-channel output and each channel can output waveforms up to 50MHz (Sine Wave).
  • Apply DDS technology, double output, adjustable phase, the highest output frequency is 50MHz
  • 125MSa/s sample rate, 14bit vertical resolution, 16Kpts wave length
  • Output 5 types of standard waveform, internally installed 48 types of waveform
  • Internally installed high precision, wide frequency counter, frequency is up to 200MHz
  • Abundant modulation function, sweep-frequency output, pulse train output
  • Standard collocation connection: USB Device, USB Host, support U Disk storage and software, upgrading GPIB port is optional
  • Can connect to SDS1000 series digital oscilloscope perfectly, and support remote command control
  • 50MHz
  • 125M Sa/s
  • 14bit
  • 16Kpts
  • 2CH

Each Unit Includes

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators
Product Number SDG1050 SDG1050
Product Name Waveform Generator 50MHz/2-Ch.Function Generator w/ARB,MOD & Counter
Device Type Generator Generator
Generator Type Function; Pulse; Sweep Function
Form Factor Portable
Waveforms Rising and Falling Edge Square Waves
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG6052X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
RF Generator - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details