ValueTronics International, Inc. Pattern Generator 8110A

Description
The 8110A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 150 MHz Timing 2 ns Variable Transitions 10 Vpp (20 Vpp) into 50 Ω 10 ps Resolution 0.1% Frequency Accuracy 4 kbit Pattern per Channel 3 and 4 Level Signals 1 or 2 Output Channels SCPI Programming Commands Small Size Graphic Display The Agilent 8110A 150 MHz Pulse Generator is a test instrument that provides sufficient speed and performance for testing designs to their limits; testing under realworld conditions to verify the proper function of the design. Pulses, digital patterns and multilevel waveforms for testing current logic technologies (CMOS, TTL, LVDS, ECL, etc.) Credible measurements Easy set-up and operation Upgrade capability Real World Pulses With the pattern feature and the the optional second channel of the Agilent 8110A, real world signals, like reflections, distorted pulses, or three or even four-level signals can be simulated. Pattern Based Timing The Agilent 8110A simulates all the clock and data signals needed to test digital designs. Conditions such as extended delays can be generated using pattern based timing features. Clean Pulses The Agilent 8110A generates clean pulses with 10 ps resolution, low jitter and good pulse performance across all operating temperatures or settings. Parameters and trigger modes can be changed without generating unwanted pulses, so that reliable measurements are guaranteed.
Datasheet
Description
The 8110A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 150 MHz Timing 2 ns Variable Transitions 10 Vpp (20 Vpp) into 50 Ω 10 ps Resolution 0.1% Frequency Accuracy 4 kbit Pattern per Channel 3 and 4 Level Signals 1 or 2 Output Channels SCPI Programming Commands Small Size Graphic Display The Agilent 8110A 150 MHz Pulse Generator is a test instrument that provides sufficient speed and performance for testing designs to their limits; testing under realworld conditions to verify the proper function of the design. Pulses, digital patterns and multilevel waveforms for testing current logic technologies (CMOS, TTL, LVDS, ECL, etc.) Credible measurements Easy set-up and operation Upgrade capability Real World Pulses With the pattern feature and the the optional second channel of the Agilent 8110A, real world signals, like reflections, distorted pulses, or three or even four-level signals can be simulated. Pattern Based Timing The Agilent 8110A simulates all the clock and data signals needed to test digital designs. Conditions such as extended delays can be generated using pattern based timing features. Clean Pulses The Agilent 8110A generates clean pulses with 10 ps resolution, low jitter and good pulse performance across all operating temperatures or settings. Parameters and trigger modes can be changed without generating unwanted pulses, so that reliable measurements are guaranteed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 8110A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
8110A
Pattern Generator 8110A
The 8110A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: 150 MHz Timing 2 ns Variable Transitions 10 Vpp (20 Vpp) into 50 Ω 10 ps Resolution 0.1% Frequency Accuracy 4 kbit Pattern per Channel 3 and 4 Level Signals 1 or 2 Output Channels SCPI Programming Commands Small Size Graphic Display The Agilent 8110A 150 MHz Pulse Generator is a test instrument that provides sufficient speed and performance for testing designs to their limits; testing under realworld conditions to verify the proper function of the design. Pulses, digital patterns and multilevel waveforms for testing current logic technologies (CMOS, TTL, LVDS, ECL, etc.) Credible measurements Easy set-up and operation Upgrade capability Real World Pulses With the pattern feature and the the optional second channel of the Agilent 8110A, real world signals, like reflections, distorted pulses, or three or even four-level signals can be simulated. Pattern Based Timing The Agilent 8110A simulates all the clock and data signals needed to test digital designs. Conditions such as extended delays can be generated using pattern based timing features. Clean Pulses The Agilent 8110A generates clean pulses with 10 ps resolution, low jitter and good pulse performance across all operating temperatures or settings. Parameters and trigger modes can be changed without generating unwanted pulses, so that reliable measurements are guaranteed.

The 8110A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • 150 MHz Timing
  • 2 ns Variable Transitions
  • 10 Vpp (20 Vpp) into 50 Ω
  • 10 ps Resolution
  • 0.1% Frequency Accuracy
  • 4 kbit Pattern per Channel
  • 3 and 4 Level Signals
  • 1 or 2 Output Channels
  • SCPI Programming Commands
  • Small Size
  • Graphic Display

The Agilent 8110A 150 MHz Pulse Generator is a test instrument that provides sufficient speed and performance for testing designs to their limits; testing under realworld conditions to verify the proper function of the design.

  • Pulses, digital patterns and multilevel waveforms for testing current logic technologies (CMOS, TTL, LVDS, ECL, etc.)
  • Credible measurements
  • Easy set-up and operation
  • Upgrade capability

Real World Pulses
With the pattern feature and the the optional second channel of the Agilent 8110A, real world signals, like reflections, distorted pulses, or three or even four-level signals can be simulated.

Pattern Based Timing
The Agilent 8110A simulates all the clock and data signals needed to test digital designs. Conditions such as extended delays can be generated using pattern based timing features.

Clean Pulses
The Agilent 8110A generates clean pulses with 10 ps resolution, low jitter and good pulse performance across all operating temperatures or settings. Parameters and trigger modes can be changed without generating unwanted pulses, so that reliable measurements are guaranteed.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8110A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Signal Generator - SSG5083A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 8088698 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details