ValueTronics International, Inc. Generator 8006A

Description
The 8006A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Can generate one 4 to 32-bit word or two 2- to 16 bit words Internal clock rate of 10 Hz to 10 MHz in four ranges; external or manual clock 0 to 10 MHz Selectable operating modes Remote programming that allows conversion of parallel words to serial words Two outputs that provide trigger pulses coincident with the first and last bit
Description
The 8006A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Can generate one 4 to 32-bit word or two 2- to 16 bit words Internal clock rate of 10 Hz to 10 MHz in four ranges; external or manual clock 0 to 10 MHz Selectable operating modes Remote programming that allows conversion of parallel words to serial words Two outputs that provide trigger pulses coincident with the first and last bit

Suppliers

Company
Product
Description
Supplier Links
Generator 8006A
The 8006A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Can generate one 4 to 32-bit word or two 2- to 16 bit words Internal clock rate of 10 Hz to 10 MHz in four ranges; external or manual clock 0 to 10 MHz Selectable operating modes Remote programming that allows conversion of parallel words to serial words Two outputs that provide trigger pulses coincident with the first and last bit

The 8006A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Can generate one 4 to 32-bit word or two 2- to 16 bit words
  • Internal clock rate of 10 Hz to 10 MHz in four ranges; external or manual clock 0 to 10 MHz
  • Selectable operating modes
  • Remote programming that allows conversion of parallel words to serial words
  • Two outputs that provide trigger pulses coincident with the first and last bit
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8006A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Waveform Generator - SDG7102A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details