ValueTronics International, Inc. Detector 788C

Description
The 788C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: 3.7 to 8.3 GHz N Male / Female Connectors The Agilent 788C is a 3.7 to 8.3 GHz Directional Detector.
Description
The 788C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: 3.7 to 8.3 GHz N Male / Female Connectors The Agilent 788C is a 3.7 to 8.3 GHz Directional Detector.

Suppliers

Company
Product
Description
Supplier Links
Detector 788C
The 788C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: 3.7 to 8.3 GHz N Male / Female Connectors The Agilent 788C is a 3.7 to 8.3 GHz Directional Detector.

The 788C is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your

Additional Features:

  • 3.7 to 8.3 GHz
  • N Male / Female Connectors

The Agilent 788C is a 3.7 to 8.3 GHz Directional Detector.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 788C
Product Name Detector
Frequency Range 8.30E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Directional Detectors 202050013 - 202050013 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details