ValueTronics International, Inc. Directional Coupler 776D

Description
The 776D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 0.94 to 1.90 GHz Nominal Coupling and Variation: 20 ±1 dB Directivity: >40 dB Maximum SWR: 1.15 Insertion Loss: <0.35 dB Power Rating Average, Peak: 50 W, 500 W Dimensions: 160.3 mm L x 58.8 mm H x 44.5 mm W (6.31 in x 2.31 in x 1.75 in) The Agilent 776D is an economical Coaxial dual-directional coupler designed for swept measurements in the 0.94 to 1.90 GHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 776D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.
Description
The 776D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 0.94 to 1.90 GHz Nominal Coupling and Variation: 20 ±1 dB Directivity: >40 dB Maximum SWR: 1.15 Insertion Loss: <0.35 dB Power Rating Average, Peak: 50 W, 500 W Dimensions: 160.3 mm L x 58.8 mm H x 44.5 mm W (6.31 in x 2.31 in x 1.75 in) The Agilent 776D is an economical Coaxial dual-directional coupler designed for swept measurements in the 0.94 to 1.90 GHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 776D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - 776D - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
776D
Directional Coupler 776D
The 776D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Dual-directional High directivity Excellent mean coupling accuracy Frequency Range: 0.94 to 1.90 GHz Nominal Coupling and Variation: 20 ±1 dB Directivity: >40 dB Maximum SWR: 1.15 Insertion Loss: <0.35 dB Power Rating Average, Peak: 50 W, 500 W Dimensions: 160.3 mm L x 58.8 mm H x 44.5 mm W (6.31 in x 2.31 in x 1.75 in) The Agilent 776D is an economical Coaxial dual-directional coupler designed for swept measurements in the 0.94 to 1.90 GHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 776D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

The 776D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Dual-directional
  • High directivity
  • Excellent mean coupling accuracy
  • Frequency Range: 0.94 to 1.90 GHz
  • Nominal Coupling and Variation: 20 ±1 dB
  • Directivity: >40 dB
  • Maximum SWR: 1.15
  • Insertion Loss: <0.35 dB
  • Power Rating Average, Peak: 50 W, 500 W
  • Dimensions: 160.3 mm L x 58.8 mm H x 44.5 mm W (6.31 in x 2.31 in x 1.75 in)

The Agilent 776D is an economical Coaxial dual-directional coupler designed for swept measurements in the 0.94 to 1.90 GHz range. Its high directivity and mean coupling accuracy of plus or minus 0.5 dB makes the Agilent 776D ideal for reflectometer applications. The auxiliary arms track very closely, making this coupler particularly useful for reflectometers driven by sweep oscillators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 776D
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
Directional Coupler - 5o5543153 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
View Details
RF Directional Coupler - 3157-ZGDC10-372HP+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 380.00 to 3700.00 MHz
View Details