ValueTronics International, Inc. Directional Coupler 773D

Description
The 773D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Nominal coupling: 20 dB Maximum coupling variation: ±1.0 dB Directivity: 30 dB to 12.4 GHz, 27 dB to 18 GHz The Agilent 773D is a high-performance directional coupler designed for broadband swept measurements in the 2 to 18 GHz range. This coupler is ideal for leveling broadband sources when used with a Agilent 8474B detector. The broadband design allows the use of a single test setup and calibration for tests spanning the entire 2 to 18 GHz range.
Datasheet
Description
The 773D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Nominal coupling: 20 dB Maximum coupling variation: ±1.0 dB Directivity: 30 dB to 12.4 GHz, 27 dB to 18 GHz The Agilent 773D is a high-performance directional coupler designed for broadband swept measurements in the 2 to 18 GHz range. This coupler is ideal for leveling broadband sources when used with a Agilent 8474B detector. The broadband design allows the use of a single test setup and calibration for tests spanning the entire 2 to 18 GHz range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - 773D - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
773D
Directional Coupler 773D
The 773D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Nominal coupling: 20 dB Maximum coupling variation: ±1.0 dB Directivity: 30 dB to 12.4 GHz, 27 dB to 18 GHz The Agilent 773D is a high-performance directional coupler designed for broadband swept measurements in the 2 to 18 GHz range. This coupler is ideal for leveling broadband sources when used with a Agilent 8474B detector. The broadband design allows the use of a single test setup and calibration for tests spanning the entire 2 to 18 GHz range.

The 773D is a Directional Coupler from Agilent. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Nominal coupling: 20 dB
  • Maximum coupling variation: ±1.0 dB
  • Directivity: 30 dB to 12.4 GHz, 27 dB to 18 GHz

The Agilent 773D is a high-performance directional coupler designed for broadband swept measurements in the 2 to 18 GHz range. This coupler is ideal for leveling broadband sources when used with a Agilent 8474B detector. The broadband design allows the use of a single test setup and calibration for tests spanning the entire 2 to 18 GHz range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 773D
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Coupler - 5o55128150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-SYBDC-27-82VHP+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 30.00 to 840.00 MHz
View Details
2 suppliers