Mini-Circuits RF Directional Coupler SYBDC-27-82VHP+

Description
27 DB BI-DIR COUP, 30 - 840 MHZ
Request a Quote Datasheet
Description
27 DB BI-DIR COUP, 30 - 840 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-SYBDC-27-82VHP+-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-SYBDC-27-82VHP+-ND
RF Directional Coupler 3157-SYBDC-27-82VHP+-ND
27 DB BI-DIR COUP, 30 - 840 MHZ

27 DB BI-DIR COUP, 30 - 840 MHZ

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
SYBDC-27-82VHP+
RF and Wireless - RF Directional Coupler SYBDC-27-82VHP+
27 DB BI-DIR COUP, 30 - 840 MHZ

27 DB BI-DIR COUP, 30 - 840 MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number 3157-SYBDC-27-82VHP+-ND SYBDC-27-82VHP+
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details