ValueTronics International, Inc. Recorder 7475A

Description
The 7475A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 6 pen carousel Media size capability: A / A4, B / A3 HPIB or RS-232 interface Smallest step resolution: 0.025 mm (0.001 in.) Repeatability: same pen 0.1 mm, pen to pen 0.2 mm Acceleration: 2 gs (approx.) The Keysight Agilent HP 7475A Six-pen Graphics Plotter provides high quality, six color plots on A or B size paper and transparencies. Addressable step sizes down to 0.001 in. allow for plotting of as many as 1000 points per inch. This high resolution assures straight lines and smooth curves in any orientation. A 90 degree offset control is provided on the front panel. The Keysight Agilent HP 7475A graphic plotter uses the powerful HPGL language with over 50 high level commands.
Datasheet
Description
The 7475A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 6 pen carousel Media size capability: A / A4, B / A3 HPIB or RS-232 interface Smallest step resolution: 0.025 mm (0.001 in.) Repeatability: same pen 0.1 mm, pen to pen 0.2 mm Acceleration: 2 gs (approx.) The Keysight Agilent HP 7475A Six-pen Graphics Plotter provides high quality, six color plots on A or B size paper and transparencies. Addressable step sizes down to 0.001 in. allow for plotting of as many as 1000 points per inch. This high resolution assures straight lines and smooth curves in any orientation. A 90 degree offset control is provided on the front panel. The Keysight Agilent HP 7475A graphic plotter uses the powerful HPGL language with over 50 high level commands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recorder 7475A
The 7475A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 6 pen carousel Media size capability: A / A4, B / A3 HPIB or RS-232 interface Smallest step resolution: 0.025 mm (0.001 in.) Repeatability: same pen 0.1 mm, pen to pen 0.2 mm Acceleration: 2 gs (approx.) The Keysight Agilent HP 7475A Six-pen Graphics Plotter provides high quality, six color plots on A or B size paper and transparencies. Addressable step sizes down to 0.001 in. allow for plotting of as many as 1000 points per inch. This high resolution assures straight lines and smooth curves in any orientation. A 90 degree offset control is provided on the front panel. The Keysight Agilent HP 7475A graphic plotter uses the powerful HPGL language with over 50 high level commands.

The 7475A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • 6 pen carousel
  • Media size capability: A / A4, B / A3
  • HPIB or RS-232 interface
  • Smallest step resolution: 0.025 mm (0.001 in.)
  • Repeatability: same pen 0.1 mm, pen to pen 0.2 mm
  • Acceleration: 2 gs (approx.)

The Keysight Agilent HP 7475A Six-pen Graphics Plotter provides high quality, six color plots on A or B size paper and transparencies. Addressable step sizes down to 0.001 in. allow for plotting of as many as 1000 points per inch. This high resolution assures straight lines and smooth curves in any orientation. A 90 degree offset control is provided on the front panel. The Keysight Agilent HP 7475A graphic plotter uses the powerful HPGL language with over 50 high level commands.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 7475A
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Analog Input - 031-1BB90 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
Communication Module - ibaM-COM - iba America LLC
Specs
Data Acquisition Datalogger
Form Factor DIN Rail
Host Connection RJ45
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Digital output module - CPX-E-8DO - Festo Corporation
Specs
Data Acquisition Output Module
Isolation yes
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details